EN
  • EN
  • DE

AT89S8253-24PC

Part No AT89S8253-24PC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 12KB FLASH 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 24MHz 12KB (12K x 8) FLASH 40-PDIP
Manufacturer Microchip Technology
Series 89S
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity SPI, UART/USART
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name AT89S8253
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862201-AT89S8253-24PC
Ultra Librarian 3D Model Ultra Librarian AT89S8253-24PC CAD Model

Description

The AT89S8253-24PC is a high-performance microcontroller from Microchip Technology, designed for a wide range of embedded applications. This 8-bit microcontroller is based on the industry-standard 8051 architecture, ensuring compatibility with a vast ecosystem of development tools and software libraries.

Key Features:

  • Clock Speed: The device operates at a maximum frequency of 24MHz, providing a robust platform for time-sensitive tasks and high-speed processing.
  • Program Memory: It comes with 12KB of in-system programmable (ISP) Flash memory, enabling flexible and convenient program updates without the need for additional programming hardware.
  • Data Memory: The microcontroller includes 256 bytes of RAM and 2KB of EEPROM for data storage, which is ideal for applications requiring data retention between power cycles.
  • I/O Ports: Equipped with 32 programmable I/O lines, this microcontroller offers ample interfacing capabilities for peripheral devices and sensors.
  • Timers: Two 16-bit timer/counters are integrated into the AT89S8253-24PC, allowing for precise event timing and pulse generation.
  • Serial Communication: A full-duplex serial port is available for communication with other microcontrollers, computers, or peripheral devices, supporting a wide range of protocols.
  • Interrupts: Multiple interrupt sources with four priority levels ensure responsive and efficient handling of real-time events.
  • Power Management: The device features power-saving modes, including Idle and Power-down modes, to optimize power consumption for battery-operated applications.

Applications:

The versatility of the AT89S8253-24PC makes it suitable for an array of applications, including but not limited to industrial control systems, home automation, consumer electronics, automotive systems, and IoT devices.

Package Information:

The AT89S8253-24PC is offered in a 40-pin DIP (Dual In-line Package), which is ideal for prototyping and small-scale production. Its through-hole mounting design simplifies the PCB assembly process and allows for easy replacement or upgrades.

Conclusion:

With its combination of performance, memory options, and extensive I/O capabilities, the Microchip Technology AT89S8253-24PC microcontroller presents a reliable and cost-effective solution for designers looking to leverage the power of the 8051 architecture in modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess