EN
  • EN
  • DE

PM5420C-FEI

Part No PM5420C-FEI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 2X10G + 16XSFP MULTI-RATE, MULTI / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Base Product Number PM5420
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.39.0001
Standard Package 21
Win Source Part Number 1005003-PM5420C-FEI
Ultra Librarian 3D Model Ultra Librarian PM5420C-FEI CAD Model

Description

The PM5420C-FEI is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This product is engineered to meet the high demands of modern electronic applications, providing a robust and reliable solution for a wide range of uses.

Key Features:

  • High Performance: The PM5420C-FEI is built for speed and efficiency, enabling high-speed data transmission and processing, which is essential for today's data-intensive applications.
  • Low Power Consumption: Despite its high-performance capabilities, this IC is designed to be energy-efficient, helping to reduce power costs and extend battery life in portable devices.
  • Versatility: Microchip Technology has ensured that the PM5420C-FEI is suitable for a variety of applications, including telecommunications, networking, and industrial automation.
  • Reliability: The product is manufactured to the highest quality standards, ensuring that it performs consistently over a wide range of environmental conditions and usage scenarios.

Applications:

The PM5420C-FEI is ideal for use in complex systems that require reliable data processing and management. Its applications include, but are not limited to:

  • High-speed network switches and routers
  • Data center infrastructure
  • Wireless base stations
  • Industrial control systems

Technical Specifications:

For detailed technical specifications, designers and engineers are advised to refer to the official datasheet provided by Microchip Technology. This document provides in-depth information about electrical characteristics, pin configurations, timing diagrams, and application notes that are crucial for successful integration of the PM5420C-FEI into their projects.

Note: Microchip Technology offers dedicated support and resources for developers working with the PM5420C-FEI, including reference designs, development tools, and technical assistance from their team of experts.

You May Also Be Interested in

Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.6732 $158.6732
2+ $153.3840 $306.7680
3+ $137.5168 $412.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess