Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 108841-DLA92006B
Ultra Librarian 3D Model Ultra Librarian DLA92006B CAD Model

Description

DLA92006B Electronic Module

Designed for efficiency and flexibility, the DLA92006B is a key component in various electronic systems. It offers a balance of performance and adaptability with its innovative features and robust build quality.

Features and Benefits

  • High Performance: Ensures optimal operation under diverse settings.
  • Modular Design: Easy integration into existing circuits.
  • Cost-Effective: Provides an excellent performance-to-cost ratio.

Applications

  • Home Appliances
  • Robotics
  • Smart Home Devices
  • Wearable Technology

The DLA92006B's strengths make it an indispensable part of modern electronic applications, where efficiency and adaptability are crucial.

You May Also Be Interested in

Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
ECAD model for M3LLASSM100
JAE Electronics
CONN MINI EXPRESS CARD LATCH SMD / Connector Accessories Latch Straight Stainless Steel Tin T/R
Lowest to $2.0840
ECAD model for MM60-EZH059-B5-R650
CLIFF Electronic Components Ltd
QT1 EURO PLUG 2M 5A FUSE
Need more? Email Us
ECAD model for CL1860
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $29.5455
ECAD model for QCA-9377-7-115WLNSP-TR-03-0
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
ECAD model for 83
TE Connectivity
Relay Sockets & Hardware Bracket
Need more? Email Us
ECAD model for 4-1419106-0
Omron
CABLE 1 AXIS CONTROL 1M / Cable Assembly Control Cable 1 axis 1m
Need more? Email Us
ECAD model for R88A-CPG001M1
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
ECAD model for KP-HSTTA
Brady Corporation
R6201, 4.02" X 120 YDS
Need more? Email Us
ECAD model for R6201

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention