Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Switch
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 1152-BBGA, FCBGA
Supplier Device Package 1152-FCBGA (35x35)
Standard Package 24 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 930733-PM5376-FGI
Ultra Librarian 3D Model Ultra Librarian PM5376-FGI CAD Model

Description

The PM5376-FGI is a cutting-edge semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to cater to the demanding needs of modern electronics, this component is highly suited for applications in telecommunications, industrial control systems, and advanced computing infrastructure.

Key Features

  • High Performance: The PM5376-FGI is built to deliver top-notch performance, ensuring that systems operate at peak efficiency with reliable throughput and minimal latency.
  • Advanced Integration: This product integrates multiple functions and capabilities into a single chip, which can help reduce system complexity and save on space and power consumption.
  • Robust Connectivity: With its advanced interface options, the PM5376-FGI provides robust connectivity solutions, making it an ideal choice for high-speed data transfer and communication applications.
  • Energy Efficient: Microchip Technology is known for its commitment to energy efficiency, and the PM5376-FGI is no exception. It is designed to minimize power usage while maintaining high performance, contributing to the overall energy efficiency of the systems it is used in.

Applications

The versatility of the PM5376-FGI allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Telecommunication systems such as switches, routers, and network interfaces
  • Industrial automation and control systems requiring reliable and continuous operation
  • Data center infrastructure, supporting the backbone of cloud services and storage solutions
  • High-performance computing where speed and data integrity are paramount

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The PM5376-FGI is manufactured using state-of-the-art processes, and it goes through rigorous testing to ensure it performs to specifications under a variety of conditions. When choosing the PM5376-FGI, you can be confident that you are getting a product that will reliably serve your needs for years to come.

You May Also Be Interested in

Cypress Semiconductor Corp
Quad HOTLink II™ Transceiver
Need more? Email Us
ECAD model for CYP15G0401DXB-BGXC
Broadcom Limited
28GE+4X10GE+2XHG[42] / Telecom IC
Lowest to $107.5702
ECAD model for BCM56548A0KFSBLG
IDT, Integrated Device Technology Inc
OCTAL T1/E1 SHORT HAUL LINE INTERFACE UNIT WITH SINGLE ENDED OPTION
Need more? Email Us
ECAD model for IDT82V2048SBBG
Mitel Networks Corporation
ISO2-CMOS ST-BUS™ FAMILY Digital Network Interface Circuit with Receive Sync Marker Bit
Need more? Email Us
ECAD model for MT9174AN
Mitel Networks Corporation
ISO2-CMOS Integrated PCM Filter Codec
Need more? Email Us
ECAD model for MT8962AE
Broadcom Limited
24X10G + 4XGE MULTILAYER SWITCH / Telecom IC
Need more? Email Us
ECAD model for BCM56725B0KFSBG
Renesas Electronics America
xDSL Differential Line Driver | IC VDSL2 LINE DVR AMP 10HMSOP
Lowest to $3.5392
ECAD model for ISL1557IUEZ
Mitel Networks Corporation
T1/E1/J1 Single Chip Transceiver
Lowest to $66.3741
ECAD model for MT9074AL
Renesas Electronics America
IC TELECOM INTERFACE 208BGA
Lowest to $42.0943
ECAD model for 82V2088BB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $420.4200 $420.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention