EN
  • EN
  • DE

PM5357-BGI

Part No PM5357-BGI
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026005-PM5357-BGI
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM5357-BGI CAD Model

Description

The PM5357-BGI is a state-of-the-art integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is designed to cater to the demanding needs of the modern electronics industry, offering both reliability and performance in a compact package.

Key Features:

  • High Integration: The PM5357-BGI integrates multiple functions into a single chip, reducing the need for additional components and saving valuable board space.
  • Advanced Technology: Built using cutting-edge semiconductor technology, this product delivers exceptional performance and energy efficiency.
  • Robust Design: The device is engineered to withstand harsh conditions and is suitable for a wide range of industrial and commercial applications.

Applications:

This Microchip Technology product is versatile and can be used in various applications such as:

  • Telecommunications equipment
  • Data communication systems
  • Networking infrastructure
  • Industrial control systems
  • High-performance computing

Product Specifications:

The PM5357-BGI offers specifications that ensure compatibility and ease of integration into your projects:

  • Package Type: BGI (Ball Grid Array)
  • Operating Temperature Range: Suitable for commercial and industrial temperature ranges.
  • Quality and Reliability: Microchip Technology's commitment to quality means this product is manufactured to the highest standards and tested rigorously.

Support and Resources:

Microchip Technology provides extensive support and resources to assist customers in the implementation of the PM5357-BGI into their projects, including datasheets, application notes, and design guides. Their customer support and engineering teams are also available to provide technical assistance and answer any product-related questions.

With the PM5357-BGI, designers and engineers can expect a product that not only meets but exceeds the requirements of today's high-speed, high-performance electronic environments.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess