EN
  • EN
  • DE

PM4351-NGI

Part No PM4351-NGI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 81CABGA / Telecom IC Transceiver 81-CABGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Transceiver
Interface E1, J1, T1
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 81-LFBGA
Supplier Device Package 81-CABGA (9x9)
Base Product Number PM4351
Standard Package 308 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 890004-PM4351-NGI
Ultra Librarian 3D Model Ultra Librarian PM4351-NGI CAD Model

Description

Microchip PM4351-NGI

The PM4351-NGI from Microchip Technology stands as a testament to the company's commitment to delivering high-performance networking solutions. This product is designed to cater to the demands of modern data communication, offering both reliability and flexibility for a wide range of applications.

Key Features:

  • High-Speed Interface: The PM4351-NGI is equipped with a robust interface that supports high-speed data transmission, making it ideal for network backbones, data centers, and high-throughput applications.
  • Advanced Data Handling: With sophisticated data processing capabilities, this product ensures efficient data flow management, which is crucial for maintaining optimal network performance.
  • Scalability: Understanding the need for growth, Microchip has designed the PM4351-NGI to be easily scalable, allowing for expansion as network demands increase without compromising on performance or reliability.
  • Energy-Efficient: Energy efficiency is at the heart of the PM4351-NGI's design, helping to reduce operational costs and the environmental impact of networking infrastructure.
  • Robust Security: Security is a top priority, and this product incorporates advanced security features to protect the integrity of data and network operations.

Applications:

The PM4351-NGI is versatile and can be used in a variety of networking environments including:

  • Enterprise Networking
  • Data Center Infrastructure
  • Carrier Ethernet Services
  • High-Speed Telecommunications

Why Choose PM4351-NGI?

Microchip Technology's PM4351-NGI is not just a product, it's a solution tailored to meet the evolving needs of modern network infrastructures. With its perfect blend of speed, efficiency, and security, it stands as an ideal choice for organizations looking to bolster their networking capabilities. Integrating this device into your system ensures that you are prepared for the bandwidth demands of today and the scalability needs of tomorrow.

You May Also Be Interested in

Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess