Microchip Technology's PL611-01-N12MC-R: A Versatile Programmable Clock Generator
The PL611-01-N12MC-R by Microchip Technology is a high-performance, programmable clock generator designed to meet the stringent requirements of modern electronics. This device is part of the PL611 series, which are known for their flexibility and reliability in generating stable clock frequencies for various applications.
Key Features
- Frequency Customization: Users can program the output frequency from a wide range, making it suitable for different applications without the need for multiple oscillators.
- Low Power Consumption: The device is designed for energy-efficient operations, making it ideal for battery-powered and portable devices.
- Small Form Factor: Housed in a compact package, the PL611-01-N12MC-R saves valuable board space and is easy to integrate into space-constrained designs.
- High Stability: It provides a stable clock source, which is crucial for maintaining system performance and reliability.
- Wide Operating Temperature Range: This component can operate effectively across a broad temperature spectrum, ensuring functionality under varying environmental conditions.
Applications
The versatility of the PL611-01-N12MC-R makes it an excellent choice for a variety of applications, including but not limited to:
- Consumer Electronics
- Networking Equipment
- Wireless Communication Devices
- Embedded Systems
- Industrial Controls
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VDD) |
1.8V to 3.3V |
| Frequency Range |
Programmable |
| Operating Temperature |
-40°C to +85°C |
| Package |
SOT-23-6 |
The PL611-01-N12MC-R is a testament to Microchip Technology's commitment to providing innovative solutions that enhance system performance while addressing the needs for flexible frequency synthesis. Whether it's for mass-market consumer devices or specialized industrial equipment, this programmable clock generator is engineered to deliver precision and efficiency.