EN
  • EN
  • DE

PL580-38QI

Part No PL580-38QI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC VCXO 640MHZ 16QFN / IC 320MHz 1 16-WFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tube
PLL Yes
Input Crystal
Output LVPECL
Number of Circuits 1
Frequency - Max 320MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number PL580
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 20
Win Source Part Number 1085425-PL580-38QI
Ultra Librarian 3D Model Ultra Librarian PL580-38QI CAD Model

Description

Microchip Technology's PL580-38QI: A Versatile Programmable Clock Generator

The PL580-38QI from Microchip Technology is a high-performance, programmable clock generator designed to meet the stringent requirements of modern electronic systems. This advanced clock solution is part of Microchip's extensive portfolio of timing and synchronization products, offering both flexibility and precision for a wide array of applications.

Key Features:

  • Programmability: The PL580-38QI can be easily programmed to generate various output frequencies, making it highly versatile for different design needs. This programmability allows for simplified system design and inventory management, as one device can replace multiple fixed-frequency oscillators.
  • Low Jitter Performance: With its low phase noise and jitter characteristics, the PL580-38QI ensures reliable and stable clock signals, which is crucial for high-speed digital systems where timing precision is key.
  • Multiple Outputs: The device supports multiple outputs, enabling it to provide several clock frequencies simultaneously. This feature is particularly useful in complex systems requiring different clock domains.
  • Wide Frequency Range: It offers a broad frequency range, giving designers the flexibility to use it for various applications, from low-frequency operations to high-frequency digital electronics.
  • Voltage Operation: Operating at a voltage of 3.3V, the PL580-38QI is designed for compatibility with a wide range of digital ICs and can be integrated into systems with varying power supply requirements.

Applications:

The PL580-38QI is ideal for use in multiple market segments, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Consumer electronics
  • Computing devices
  • Industrial systems

Its robust feature set and programmable nature make it an excellent choice for designers looking to streamline their product development with a reliable and adaptable clock generation solution. The PL580-38QI's combination of performance, versatility, and ease of use ensures that it can meet the evolving needs of advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess