EN
  • EN
  • DE

LV23100

Part No LV23100
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer ON Semiconductor
Win Source Part Number 304004-LV23100
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV23100 CAD Model

Description

The ON Semiconductor LV23100 is a versatile and robust motor driver designed to cater to a wide array of applications requiring precise motor control. This high-performance product is engineered to drive both brushed and brushless DC motors, making it an ideal solution for designers looking to incorporate reliable motor control within their systems.

Key Features

  • Integrated Dual H-Bridge: The LV23100 comes with two H-bridge drivers capable of controlling two DC motors or one stepper motor, providing flexibility in application design.
  • High Voltage Operation: With an operating voltage range from 2.7V to 5.5V, this motor driver can accommodate various power supply requirements, ensuring compatibility with a broad range of devices.
  • High Output Current: It can deliver up to 1A per channel, which is sufficient for driving a wide range of small to medium-sized motors.
  • Low RDS(on) MOSFETs: The inclusion of low on-resistance MOSFETs minimizes power loss and heat generation, enhancing the overall efficiency of the motor driver.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents damage to the motor driver by turning off the output stages if the chip's temperature exceeds safe operating limits.
  • Under-voltage Lockout (UVLO): This safety feature ensures that the motor driver operates only when the supply voltage is within the specified range, protecting the device and the motor from undervoltage conditions.

Applications

The LV23100 motor driver is well-suited for a variety of applications where accurate and efficient motor control is essential. It is commonly used in:

  • Battery-powered devices
  • Portable electronic devices
  • Small robotics
  • Office automation machines
  • DIY projects

ON Semiconductor's LV23100 motor driver is a high-quality component that offers designers the reliability and performance needed to create sophisticated motor control systems. Its compact size and comprehensive feature set make it an excellent choice for applications where space is at a premium and efficiency is paramount.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,685 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess