EN
  • EN
  • DE

PL520-00DC

Part No PL520-00DC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC VCXO / Voltage Controlled Crystal Oscillator (VCXO) IC 200MHz, 400MHz, 700MHz, 1GHz 1 Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Voltage Controlled Crystal Oscillator (VCXO)
PLL Yes with Bypass
Input Crystal
Output LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 200MHz, 400MHz, 700MHz, 1GHz
Divider/Multiplier No/No
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350844-PL520-00DC
Ultra Librarian 3D Model Ultra Librarian PL520-00DC CAD Model

Description

Microchip Technology PL520-00DC: A High-Performance Clock Generator

The PL520-00DC from Microchip Technology is a state-of-the-art clock generator that offers unparalleled performance for modern electronic systems. This innovative component is designed to provide precise and stable clock signals essential for a wide range of applications, including computing, networking, and telecommunications equipment.

Key Features

  • Frequency Customization: The PL520-00DC allows for user-customizable frequencies, enabling it to support various system requirements with high precision.
  • Low Jitter Performance: Engineered to deliver low phase noise and jitter, this clock generator ensures reliable and consistent data transfer, which is critical for high-speed communication protocols.
  • Voltage Flexibility: It operates at a voltage range that accommodates common system power supplies, providing versatility in different design architectures.
  • Temperature Stability: The device is designed to perform consistently across a wide temperature range, making it suitable for harsh environments and demanding applications.
  • Compact Packaging: The PL520-00DC comes in a compact package, which is ideal for space-constrained applications without compromising on performance.

Applications

The PL520-00DC clock generator is an excellent choice for a variety of applications that require reliable and precise timing solutions. It is particularly well-suited for:

  • High-performance computing systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Industrial automation and control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the PL520-00DC is no exception. Each device is rigorously tested to ensure it meets the highest standards of performance and reliability that customers expect from Microchip products.

Whether you are designing a sophisticated server or a complex communication system, the PL520-00DC clock generator from Microchip Technology is the ideal solution to meet your timing requirements with precision, flexibility, and reliability.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess