EN
  • EN
  • DE

PL500-16SC

Part No PL500-16SC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC VCXO 18MHZ 8SOIC / Voltage Controlled Crystal Oscillator (VCXO) IC 18MHz 1 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tube
Type Voltage Controlled Crystal Oscillator (VCXO)
PLL No
Input Crystal
Output LVCMOS, TTL
Number of Circuits 1
Frequency - Max 18MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.25V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number PL500
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350843-PL500-16SC
Ultra Librarian 3D Model Ultra Librarian PL500-16SC CAD Model

Description

The PL500-16SC is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of their extensive portfolio of semiconductor products, which are renowned for their reliability and high performance. The PL500-16SC is designed to cater to the needs of modern electronic applications, offering a blend of power efficiency, compact design, and robust functionality.

Key Features

  • High Precision: The PL500-16SC boasts a high level of precision, making it suitable for applications that require accurate timing and control.
  • Low Power Consumption: It is engineered for energy efficiency, which ensures that devices using the PL500-16SC can have a longer battery life or reduced power costs.
  • Compact Size: Its small footprint allows for integration into space-constrained designs, providing flexibility for system architects and designers.
  • Durability: Microchip Technology products are known for their durability, and the PL500-16SC is no exception. It is built to withstand harsh industrial environments and provide reliable performance over a long lifespan.

Applications

The PL500-16SC is versatile and can be used across various industries and applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

For technical enthusiasts and professionals looking to incorporate the PL500-16SC into their designs, here are some of the key technical specifications:

  • Operating Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Package Type: Specified by manufacturer
  • Frequency Stability: Specified by manufacturer

Please note that specific values for the operating voltage range, temperature range, package type, and frequency stability are available in the product's datasheet, which can be accessed directly from Microchip Technology's official website or by contacting their customer support.

Conclusion

In conclusion, the PL500-16SC from Microchip Technology is an exceptional choice for designers and engineers looking for a reliable, efficient, and precise component. With its robust feature set and wide range of applications, it stands out as a valuable addition to any electronic system.

You May Also Be Interested in

AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2239 $61.1195
10+ $10.0299 $100.2990
16+ $9.7165 $155.4640
22+ $9.4030 $206.8660
28+ $9.0896 $254.5088
37+ $8.1493 $301.5241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess