The MAX237CNG is a robust and versatile integrated circuit from Maxim Integrated, designed to cater to a wide array of applications that require reliable data communication. This IC is part of the MAX237 series, which are known for their high-performance multi-channel RS-232 drivers/receivers.
Key Features
- Integrated Charge Pump: The MAX237CNG features an on-chip voltage converter, which eliminates the need for external dual power supplies, simplifying design and saving board space.
- Multiple Drivers and Receivers: This device includes two drivers and two receivers, allowing for full-duplex communication in applications such as serial data transfer and modem connectivity.
- High Data Rate: Capable of supporting data rates up to 120kbps, the MAX237CNG is suitable for high-speed serial communication.
- ESD Protection: The integrated circuit offers enhanced electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
- Low Power Operation: Designed for low power consumption, it is ideal for battery-powered or power-sensitive applications.
Applications
The MAX237CNG is used in a diverse range of applications, including:
- Portable Computing Devices
- Point-of-Sale Systems
- Data Communication Equipment
- Peripheral Interface Devices
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
+5V
Operating Temperature
0°C to +70°C
Package Type
24-Pin DIP (Narrow)
Data Rate
120kbps
Number of Drivers/Receivers
2/2
The MAX237CNG by Maxim Integrated is a reliable and efficient solution for your data communication needs, ensuring seamless performance in a compact form factor.