EN
  • EN
  • DE

PIC32MZ2048EFM100-I/PF

Part No PIC32MZ2048EFM100-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 78
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number PIC32MZ2048EFM100
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1264392-PIC32MZ2048EFM100-I/PF
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048EFM100-I/PF CAD Model

Description

Microchip Technology PIC32MZ2048EFM100-I/PF Microcontroller

The PIC32MZ2048EFM100-I/PF is a high-performance microcontroller (MCU) from Microchip Technology's expansive product line, designed to cater to the demanding needs of modern embedded applications. This 32-bit MCU is based on the MIPS M-Class core and operates at a maximum frequency of 200 MHz, providing a robust computational platform for sophisticated projects.

With an impressive 2 MB of flash memory and 512 KB of RAM, the PIC32MZ2048EFM100-I/PF offers ample storage for complex programs and sufficient space for runtime data handling. Its rich set of peripherals includes advanced connectivity options such as dual CAN ports, six UARTs, six SPI/I2S interfaces, and I2C modules, making it a versatile choice for communication-intensive applications.

The device also boasts a 10/100 Ethernet MAC with MII/RMII interfaces and a Full-Speed USB 2.0 Device/Host/OTG interface, which are critical for networking and connectivity in today's interconnected systems. Additionally, the MCU features a 12-bit, 18-channel Analog-to-Digital Converter (ADC) with up to 18 MSPS, providing precise analog signal measurement and conversion capabilities.

For graphical user interfaces and display applications, the PIC32MZ2048EFM100-I/PF includes a Graphics Interface Controller and supports external SQI flash. Security features such as the Cryptographic Engine, Random Number Generator, and unique device ID ensure secure data transactions and protection against unauthorized access.

The microcontroller is housed in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering adequate I/O options for comprehensive system integration. The operating temperature range of -40°C to +85°C ensures reliability across various environmental conditions.

Whether it's for industrial automation, automotive systems, Internet of Things (IoT) devices, or consumer electronics, the PIC32MZ2048EFM100-I/PF from Microchip Technology is engineered to meet the high-performance requirements while maintaining power efficiency and design flexibility.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9109 $61.8218
4+ $25.3628 $101.4512
7+ $24.5703 $171.9921
9+ $23.7777 $213.9993
11+ $22.9851 $252.8361
15+ $20.6073 $309.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,468 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess