EN
  • EN
  • DE

LMZM33602RLRR

Part No LMZM33602RLRR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1-18V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 34 Weeks
Features DC DC Converter 1 Output - Input
Manufacturer Texas Instruments
Package Reel - TR
Family Name LMZM33602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48829-1, 296-48829-2, LMZM33602RLRR-ND, 296-48829-6
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851657-LMZM33602RLRR
Ultra Librarian 3D Model Ultra Librarian LMZM33602RLRR CAD Model

Description

Introducing the LMZM33602RLRR Power Module from Texas Instruments

The LMZM33602RLRR is a power management solution designed by Texas Instruments (TI) to meet the rigorous demands of high-performance electronics. This power module is a testament to TI's commitment to providing innovative, efficient, and reliable power solutions for a wide range of applications, including telecommunications, networking, industrial, and enterprise computing.

Key Features

  • Integrated Power Solution: The LMZM33602RLRR combines a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package. This integration simplifies the design process, reduces external component count, and minimizes the solution footprint on the PCB.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 4V to 36V, making it versatile for various systems that experience wide input voltage fluctuations.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 12V, allowing for a high degree of flexibility to power different ICs and peripherals.
  • High Efficiency: With an efficiency of up to 92%, this power module ensures minimal power loss and helps maintain a lower operating temperature.
  • Thermal Performance: The enhanced thermal performance allows for operation at full load over a wide temperature range without the need for airflow or additional heat sinking.
  • Protection Features: It includes a suite of protection features such as over-temperature, over-current, and under-voltage lockout, which contribute to the robustness and longevity of the end application.

Applications

The LMZM33602RLRR is suitable for a variety of applications, including:

  • Industrial automation and motor control
  • Telecommunications equipment
  • Networking routers and switches
  • Enterprise computing and storage systems

With its compact size, the LMZM33602RLRR is particularly useful in space-constrained environments where a high-performance power solution is required. TI's power module technology ensures that this component delivers a reliable, efficient, and easy-to-use solution for your power needs.

For more detailed information, including datasheets, technical documentation, and support tools, please visit the Texas Instruments product page.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess