Microchip Technology PIC32MZ2048EFH064-E/PT
The PIC32MZ2048EFH064-E/PT is a high-performance microcontroller (MCU) from Microchip Technology, designed for advanced applications that require high-speed computing, significant memory, and rich peripheral integration. This 32-bit MCU is based on the MIPS M-Class core and operates at a maximum frequency of 200 MHz, providing a perfect blend of power efficiency and performance.
Featuring a substantial 2 MB of Flash memory and 512 KB of RAM, this microcontroller can handle complex software applications and multitasking with ease. Its ample memory resources are particularly beneficial for embedded systems that require storage for large application codebases or need to manage extensive data buffering and processing.
Key Features:
- Core: MIPS M-Class Processor running at up to 200 MHz
- Memory: 2048 KB Flash and 512 KB RAM for robust storage and data handling capabilities
- Communication Peripherals: Includes a variety of communication modules such as 6 UARTs, 6 SPIs, and 5 I2Cs for versatile connectivity options
- Connectivity: Integrated Ethernet MAC with IEEE 1588 support and dual CAN ports for industrial networking applications
- Timers: Multiple timers/counters and PWM channels for precise timing and control
- ADC: High-performance 12-bit Analog-to-Digital Converters with up to 18 channels for accurate analog signal measurement
- Cryptography: Equipped with a hardware cryptography engine supporting AES, 3DES, SHA, MD5, and HMAC for secure data encryption and authentication
- Package: 64-pin TQFP package for a compact footprint
- Temperature Range: Extended temperature range (-40°C to 85°C) suitable for harsh environments
The PIC32MZ2048EFH064-E/PT also features a rich set of peripherals including analog comparators, a real-time clock/calendar, and a variety of timers. For graphical user interfaces, it supports a graphics interface controller and a full-speed USB host/device. Its extensive interrupt system and the Peripheral Pin Select (PPS) functionality allow for flexible pin mapping, making it a highly adaptable solution for a wide range of applications.
Whether you're developing advanced communication systems, industrial control applications, or sophisticated consumer electronics, the PIC32MZ2048EFH064-E/PT provides a reliable and powerful core for your product design.