ON Semiconductor MC74VHCT08ADTR2G Quad 2-Input AND Gate
The MC74VHCT08ADTR2G from ON Semiconductor is a high-performance, quad 2-input AND gate integrated circuit that combines the low power dissipation of CMOS technology with the high speed of TTL devices. This advanced logic gate is designed to operate with a 5V power supply, making it compatible with a wide range of digital systems.
Constructed with silicon gate CMOS technology, the MC74VHCT08ADTR2G offers robust performance and is packaged in a compact TSSOP-14 (Thin Shrink Small Outline Package) that is ideal for space-constrained applications. The device features four independent AND gates, each with two inputs, providing the necessary logic to perform conjunction operations required in complex digital circuits.
The MC74VHCT08ADTR2G is characterized by its high noise immunity and low power consumption. It has a typical quiescent current of only 2µA, which is significantly lower than traditional TTL devices, making it an excellent choice for battery-operated equipment. Additionally, it is capable of driving 10 LSTTL loads, which ensures compatibility with most TTL logic levels.
Key specifications of the MC74VHCT08ADTR2G include:
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to +125°C
- High Output Current: -8mA / +8mA
- Propagation Delay Time: 8.5ns at 5V
- Input Capacitance: 3.5pF
This device is well-suited for a variety of applications, including logic level translation, data processing, power management, and more. Its fast switching speed and low power draw make it an ideal choice for high-speed computing and telecommunications equipment.
The MC74VHCT08ADTR2G is also compliant with the stringent requirements of the RoHS directive, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications. ON Semiconductor's commitment to quality and environmental sustainability is reflected in this product, which is designed to provide reliable performance while minimizing its environmental footprint.