EN
  • EN
  • DE

2SJ504-E

Part No 2SJ504-E
Manufacturer Renesas Electronics America
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 60V 20A 3-Pin(3+Tab) TO-220FM Tube / Silicon P Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Renesas Electronics America
Win Source Part Number 158686-2SJ504-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 2SJ504
Introduction Date March 19, 2001
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian 2SJ504-E CAD Model

Description

The 2SJ504-E introduces an enhanced iteration of the well-established 2SJ504 series, delivering increased efficiency and robustness for demanding applications. Its advanced design provides distinct advantages in critical electronic projects.

Features and Benefits

  • Low Power Dissipation: The device's design effectively reduces energy consumption, contributing to overall system efficiency.
  • High-Speed Operation: With faster switching capabilities, it optimizes performance for sensitive electronic applications.
  • Improved Durability: Built to endure challenging environments, this MOSFET displays excellent electrical and thermal resilience.
  • Compact Integration: Allows for seamless incorporation into advanced circuit designs without considerable space requirements.

Applications

  • Renewable Energy Systems
  • Smart Grids
  • High-Efficiency Motor Drivers
  • Advanced Battery Management
  • Portable Computing Devices

The 2SJ504-E is indispensable in applications emphasizing energy efficiency, such as renewable energy systems and modern battery management. Its superior performance underpins critical power management and control systems.

Adhering to high industry standards, this MOSFET consistently delivers reliable and efficient performance. The 2SJ504-E's compatibility with a wide array of electronic components broadens its practical applications, striking an ideal balance between form and functionality. Consequently, it remains a top choice among professionals seeking dependable, high-performance semiconductor solutions.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess