EN
  • EN
  • DE

PIC32MZ2048ECH100-I/PF

Part No PIC32MZ2048ECH100-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100TQFP / Secure MCU 32bit PIC32 PIC RISC 2MB Flash 3.3V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MZ
Packaging Tray
Core Processor MIPS32 microAptiv
Core Size 32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 78
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 40x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 792365-PIC32MZ2048ECH100-I/PF
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MZ2048ECH100
Introduction Date November 15, 2013
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048ECH100-I/PF CAD Model

Description

Microchip Technology PIC32MZ2048ECH100-I/PF

The PIC32MZ2048ECH100-I/PF is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to deliver exceptional computational power and a rich set of features suitable for a wide range of applications. This MCU is part of the PIC32MZ Embedded Connectivity (EC) family and is ideal for designs that require extensive communication capabilities, real-time responsiveness, and operations with floating-point data types.

Key Features:

  • Core: The device is built around the MIPS M-Class processor core, operating at up to 200 MHz, and features a MIPS microAptiv core with a Floating Point Unit (FPU).
  • Memory: It comes with a substantial 2 MB of Flash memory and 512 KB of RAM, providing ample space for complex applications and data storage.
  • Connectivity: This MCU offers a variety of communication interfaces, including Ethernet, USB (both host and device), CAN, and serial communication (UART, I2C, SPI), making it an excellent choice for networked or peripheral-connected systems.
  • Digital/Analog Peripherals: The device is equipped with a rich set of peripherals such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple timers/counters, enhancing its versatility in handling various I/O tasks.
  • Security: Security features include a cryptographic engine supporting AES, 3DES, SHA, MD5, and HMAC, providing essential security capabilities for applications requiring data protection and authentication.
  • Package: Packaged in a 100-pin TQFP (Thin Quad Flat Package), it is suitable for space-constrained applications while still offering numerous I/O options.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Applications:

The PIC32MZ2048ECH100-I/PF is well-suited for a variety of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, robotics, medical devices, and many other embedded systems that require high processing power, extensive connectivity options, and robust operation in challenging conditions.

With its powerful processing core, extensive memory, and comprehensive set of peripherals, the PIC32MZ2048ECH100-I/PF from Microchip Technology is an excellent choice for designers looking to push the boundaries of what's possible with a microcontroller.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3483 $52.6966
5+ $21.6192 $108.0960
8+ $20.9436 $167.5488
10+ $20.2680 $202.6800
13+ $19.5924 $254.7012
18+ $17.5656 $316.1808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess