EN
  • EN
  • DE

PIC32MZ2048ECH064-I/MR

Part No PIC32MZ2048ECH064-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 64QFN / Secure MCU 32bit PIC32 PIC RISC 2MB Flash 3.3V 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MZ
Packaging Tube
Core Processor MIPS32 microAptiv
Core Size 32-Bit
Speed 200MHz
Connectivity CAN, Ethernet, I2C, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 792363-PIC32MZ2048ECH064-I/MR
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MZ2048ECH064
Introduction Date November 15, 2013
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048ECH064-I/MR CAD Model

Description

Microchip Technology's PIC32MZ2048ECH064-I/MR Microcontroller

The PIC32MZ2048ECH064-I/MR is a high-performance 32-bit microcontroller from Microchip Technology, designed for the most demanding embedded applications. This microcontroller is a member of the PIC32MZ family of MCUs that are known for their incredible speed, extensive range of peripherals, and low-power consumption, making them ideal for a wide array of products including industrial control systems, Internet of Things (IoT) devices, automotive electronics, and consumer products.

At the heart of the PIC32MZ2048ECH064-I/MR lies a MIPS M-Class core that runs at up to 200 MHz, providing the computational power necessary to handle complex tasks and algorithms. With 2 MB of Flash memory and 512 KB of RAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation even in applications requiring extensive data processing and memory-intensive tasks.

This microcontroller also boasts a rich set of peripherals, including:

  • Multiple channels of 10-bit Analog-to-Digital Converters (ADCs) for precise sensor readings and analog input processing.
  • Dedicated Direct Memory Access (DMA) channels that enable fast data transfers without CPU intervention.
  • Various communication interfaces such as UART, SPI, I2C, CAN, and USB, providing versatile options for connectivity.
  • Advanced cryptographic features including a Random Number Generator (RNG), and hardware support for AES, 3DES, SHA, and MD5 algorithms, ensuring secure data transfer and storage.

Furthermore, the PIC32MZ2048ECH064-I/MR is designed with robustness in mind. It operates within an industrial temperature range of -40°C to +85°C, and its package is surface-mountable, making it suitable for automated manufacturing processes. The microcontroller's low-power modes and power management features help extend the life of battery-operated devices.

With its combination of performance, memory, and security features, the PIC32MZ2048ECH064-I/MR from Microchip Technology stands out as an excellent choice for engineers and developers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess