EN
  • EN
  • DE

PIC32MZ2048ECG064-I/MR

Part No PIC32MZ2048ECG064-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 64QFN / Secure MCU 32bit PIC32 PIC RISC 2MB Flash 3.3V 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MZ
Packaging Tray
Core Processor MIPS32 microAptiv
Core Size 32-Bit
Speed 200MHz
Connectivity Ethernet, I2C, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 792361-PIC32MZ2048ECG064-I/MR
Popularity Medium
Supply and Demand Status Balance
Family Name PIC32MZ2048ECG064
Introduction Date November 15, 2013
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048ECG064-I/MR CAD Model

Description

The PIC32MZ2048ECG064-I/MR is a high-performance microcontroller (MCU) from Microchip Technology, part of their expansive PIC32MZ family designed for advanced applications. This robust MCU is ideal for developers looking to integrate a powerful processing core with a rich set of peripherals for applications in industrial control, IoT devices, automotive systems, and more.

At the heart of the PIC32MZ2048ECG064-I/MR lies a MIPS M-Class processor core, which operates at up to 200 MHz and offers a balanced trade-off between computational performance and power efficiency. The MCU comes with a substantial 2 MB of Flash memory and 512 KB of RAM, providing ample space for complex firmware and application code.

This particular model is encapsulated in a 64-pin QFN package, making it a compact solution for space-constrained designs. The MCU operates over an industrial temperature range, ensuring reliability and stability in harsh environments.

Key features of the PIC32MZ2048ECG064-I/MR include:

  • Dual-panel Flash memory for live-update support.
  • High-speed USB 2.0 Device/Host/OTG interface.
  • 10/100 Ethernet MAC with MII/RMII interfaces.
  • Peripheral Pin Select (PPS) functionality for mapping peripherals to various I/O for design flexibility.
  • Integrated Cryptographic Engine supporting AES, 3DES, SHA, MD5, and HMAC.
  • Advanced analog features with a 12-bit, 18 MSPS Analog-to-Digital Converter (ADC) and a 12-bit Digital-to-Analog Converter (DAC).
  • SQI interface for high-speed serial Flash.

The PIC32MZ2048ECG064-I/MR also supports Microchip's MPLAB Harmony software development framework, which simplifies the process of creating, integrating, and testing embedded software. This, combined with its comprehensive set of development tools, makes this MCU an excellent choice for developers aiming to reduce time-to-market while maintaining a high level of product performance and quality.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess