EN
  • EN
  • DE

PIC32MZ1024ECM064-I/MR

Part No PIC32MZ1024ECM064-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64VQFN / MIPS32® microAptiv™ series Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tube
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I2C, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number PIC32MZ1024ECM064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1085180-PIC32MZ1024ECM064-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024ECM064-I/MR CAD Model

Description

The PIC32MZ1024ECM064-I/MR is a high-performance microcontroller (MCU) from Microchip Technology, designed for embedded applications that demand high-speed computational performance and robust operational capabilities. This MCU belongs to the PIC32MZ family, which is renowned for its integrated features that support a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, and consumer products.

Key Features

  • Core: The PIC32MZ1024ECM064-I/MR is built around the MIPS M-Class processor core, operating at speeds up to 200 MHz. This core provides exceptional computational speed and efficiency, making it ideal for processing-intensive tasks.
  • Memory: It comes with 1024 KB of Flash memory and 256 KB of RAM, which allows for ample space for code storage and smooth execution of complex applications.
  • Input/Output: The microcontroller features a rich set of peripherals, including multiple channels of UART, SPI, and I2C for serial communication, as well as CAN bus interfaces for automotive and industrial networking.
  • Connectivity: With its Ethernet MAC, Hi-Speed USB, and other connectivity options, the PIC32MZ1024ECM064-I/MR is well-suited for networked applications.
  • Analog Features: The device includes a 12-bit Analog-to-Digital Converter (ADC) with up to 18 channels, providing accurate and efficient analog signal conversion.
  • Digital Signal Processing: The MCU also supports digital signal processing (DSP) instructions, which are critical for audio processing, sensor fusion, and other DSP-intensive applications.
  • Package: The PIC32MZ1024ECM064-I/MR is available in a 64-pin QFN package, offering a compact footprint for space-constrained designs.
  • Temperature Range: This MCU operates over the industrial temperature range, making it reliable in extreme conditions.

Applications

The versatility of the PIC32MZ1024ECM064-I/MR makes it suitable for a broad spectrum of applications. Its processing power can be harnessed for advanced control systems, while its connectivity features enable it to be the core of communication hubs in IoT devices. Additionally, its extensive I/O capabilities and robust design make it a prime choice for automotive electronics, medical devices, and complex consumer electronics.

Conclusion

In summary, the PIC32MZ1024ECM064-I/MR from Microchip Technology is a powerful and flexible microcontroller that offers a perfect blend of speed, memory, and peripheral integration. Its ability to operate in challenging environments and its support for advanced computational tasks make it an excellent choice for engineers looking to develop cutting-edge embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess