EN
  • EN
  • DE

PIC32MZ1024ECG124-I/TL

Part No PIC32MZ1024ECG124-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 124VTLA / Secure MCU 32bit PIC32 PIC RISC 1MB Flash 3.3V 124-Pin VTLA EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MZ
Packaging Tube
Core Processor MIPS32 microAptiv
Core Size 32-Bit
Speed 200MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 98
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 40x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 124-VFTLA Dual Row Exposed Pad
Manufacturer Package 124-VTLA (9x9)
Win Source Part Number 792358-PIC32MZ1024ECG124-I/TL
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MZ1024ECG124
Introduction Date November 15, 2013
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024ECG124-I/TL CAD Model

Description

Microchip Technology PIC32MZ1024ECG124-I/TL Microcontroller

The PIC32MZ1024ECG124-I/TL is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications that require substantial processing power and rich feature sets. This powerful MCU is based on the MIPS M-Class core and operates at a maximum frequency of 200 MHz, providing an excellent balance of speed and power efficiency.

With 1024 KB of flash memory and 256 KB of RAM, the PIC32MZ1024ECG124-I/TL offers ample space for complex software applications and data storage. Its advanced memory architecture allows for efficient code execution and data management, which is crucial for real-time processing and multitasking environments.

The microcontroller comes in a 124-pin TQFP package, which is suitable for space-constrained applications while still offering a wide range of connectivity and peripheral options. It supports an array of communication interfaces, including CAN, UART, SPI, I2C, and USB, making it a versatile choice for various communication requirements.

Furthermore, the PIC32MZ1024ECG124-I/TL features a robust set of analog and digital peripherals. It includes a 12-bit Analog-to-Digital Converter (ADC) with up to 48 channels, as well as a 10-bit Digital-to-Analog Converter (DAC) for precise analog signal output. The device also provides multiple timers, counters, and PWM channels, enabling precise timing and control for complex embedded systems.

Security is a critical aspect of modern MCUs, and the PIC32MZ1024ECG124-I/TL addresses this with its integrated Cryptographic Engine that supports AES, 3DES, SHA, MD5, and HMAC algorithms. This ensures secure data transmission and storage, which is essential for applications handling sensitive information.

Designed with power efficiency in mind, the microcontroller supports multiple power modes, including Idle and Sleep modes, to reduce power consumption when full processing power is not required. This feature is particularly beneficial for battery-powered or energy-sensitive applications.

In summary, the PIC32MZ1024ECG124-I/TL from Microchip Technology is a feature-rich MCU that is ideal for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, and consumer electronics. Its combination of high performance, extensive memory, and comprehensive peripheral set makes it a top choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess