The PIC32MZ0512EFK100-I/PT is a high-performance microcontroller (MCU) from Microchip Technology's extensive range of 32-bit MCUs. Designed to cater to a broad spectrum of applications, this microcontroller is a perfect fit for developers requiring high computational power and a rich set of peripherals. With its MIPS M-Class core, the PIC32MZ0512EFK100-I/PT delivers excellent performance and efficiency for complex and demanding applications.
Key Features:
- Core: MIPS M-Class Processor running at up to 200 MHz with DSP and FPU for fast computations and advanced algorithms.
- Memory: Comes with 512 KB of RAM and 2 MB of Flash memory, providing ample space for code and data storage.
- Connectivity: Features a variety of communication interfaces including Ethernet, USB, CAN, UART, I2C, SPI, and more, allowing for versatile connectivity options.
- Timers and Counters: Multiple timers, counters, and PWM modules for precise time measurement and control.
- ADC/DAC: Incorporates high-speed Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) for interfacing with analog signals.
- Package: Available in a 100-pin TQFP package, which is suitable for space-constrained applications.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments.
- Security: Integrated cryptographic engine for secure data transfer and storage, including support for AES, 3DES, SHA, and MD5.
- Debugging: Built-in debugging and emulation features for easier development and troubleshooting.
- Peripheral Pin Select: Flexible pin mapping through Peripheral Pin Select for greater I/O customization.
The PIC32MZ0512EFK100-I/PT is ideal for applications that require high-speed processing, such as embedded control, Internet of Things (IoT) devices, industrial automation, medical devices, and many others. Its robust set of features and peripherals, combined with Microchip's commitment to quality and long-term availability, make it a reliable choice for both new designs and upgrades to existing systems.