EN
  • EN
  • DE

PIC32MX795F512LT-80I/PT

Part No PIC32MX795F512LT-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 32MX
Package Reel - TR
Number of I/O 85
Family Name PIC32MX795
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC32MX795F512LT-80I/PTDKR, PIC32MX795F512LT-80I/PTTR, PIC32MX795F512LT-80I/PT-ND, PIC32MX795F512LT-80I/PTCT
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846073-PIC32MX795F512LT-80I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX795F512LT-80I/PT CAD Model

Description

Microchip Technology PIC32MX795F512LT-80I/PT Microcontroller

The PIC32MX795F512LT-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require substantial processing power and connectivity. This microcontroller is part of Microchip's PIC32MX family, which is known for its high integration, large memory, and rich peripheral set.

Featuring a MIPS M4K core, the PIC32MX795F512LT-80I/PT operates at a maximum frequency of 80 MHz, providing a perfect balance between power consumption and processing capability. It is equipped with 512 KB of Flash memory and 128 KB of RAM, which is ample space for complex applications and data storage. The device also supports a variety of communication protocols, including CAN, USB, Ethernet, and multiple serial interfaces, making it an ideal choice for connectivity-intensive applications.

This microcontroller is housed in a 100-pin TQFP (Thin Quad Flat Package) that offers a compact footprint while still providing numerous I/O options for interfacing with other components. The PIC32MX795F512LT-80I/PT operates over an industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

Key features of the PIC32MX795F512LT-80I/PT include:

  • 32-bit MIPS M4K Core
  • 80 MHz maximum operating frequency
  • 512 KB Flash memory
  • 128 KB RAM
  • USB 2.0-compliant Full-speed OTG controller
  • 10/100 Ethernet MAC with MII/RMII interfaces
  • Dual CAN modules
  • Multiple serial interfaces (UART, SPI, I2C)
  • 16-bit Parallel Master Port (PMP)
  • 16-bit Timers/Counters, PWM modules, and 5 Input Capture (IC) modules
  • Robust peripheral pin select functionality
  • Analog features including ADCs, comparators, and a Charge Time Measurement Unit (CTMU)
  • 100-pin TQFP package
  • Industrial temperature range (-40°C to +85°C)

Developers can take advantage of Microchip's MPLAB® development ecosystem for programming and debugging, which includes MPLAB X IDE and MPLAB XC32 Compiler. The PIC32MX795F512LT-80I/PT is suitable for a wide range of applications, from industrial control systems to sophisticated communication devices, and IoT endpoints. Its powerful architecture and extensive feature set make it a versatile choice for engineers looking to push the boundaries of embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9329 $59.6645
11+ $9.7911 $107.7021
16+ $9.4851 $151.7616
22+ $9.1792 $201.9424
29+ $8.8732 $257.3228
38+ $7.9553 $302.3014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess