EN
  • EN
  • DE

PIC32MX795F512L-80V/PF

Part No PIC32MX795F512L-80V/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number PIC32MX795
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC32MX795F512L80VPF
Standard Package 90
Win Source Part Number 1322289-PIC32MX795F512L-80V/PF
Ultra Librarian 3D Model Ultra Librarian PIC32MX795F512L-80V/PF CAD Model

Description

Microchip Technology's PIC32MX795F512L-80V/PF Overview

The PIC32MX795F512L-80V/PF is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded applications. This powerful MCU is based on the MIPS M4K Core, and it operates at a maximum frequency of 80 MHz, providing a robust platform for applications requiring high computational capabilities and real-time responsiveness.

Key Features

  • Core: MIPS M4K 32-bit processor core with 80 MHz maximum speed.
  • Memory: Comes equipped with 512 KB of flash memory and 128 KB of RAM, offering ample space for complex code and data storage.
  • Digital I/O: Features an extensive set of digital peripherals, including parallel master port (PMP), multiple timers, counters, and up to 53 programmable input/output pins.
  • Analog Features: Integrated with a 10-bit, 1 Msps, 16-channel Analog-to-Digital Converter (ADC), and comparators, enhancing its suitability for analog-intensive applications.
  • Communication Interfaces: Boasts a variety of communication modules such as UART, SPI, I2C, CAN, and USB 2.0 OTG, allowing for versatile connectivity options.
  • Direct Memory Access (DMA): 8-channel DMA controller for efficient data transfer without CPU intervention.
  • Temperature Range: Operates within the industrial temperature range, ensuring reliability under varying environmental conditions.
  • Package: Available in a 100-pin TQFP (Thin Quad Flat Pack) package.

Applications

The PIC32MX795F512L-80V/PF is ideal for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Automotive Electronics
  • Home Automation Systems
  • Complex Medical Devices
  • Advanced Communication Systems
  • Consumer Electronics

Support and Resources

Microchip Technology provides extensive support for the PIC32MX795F512L-80V/PF, including development tools, software libraries, and documentation to streamline the design process. Developers can access Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Harmony software framework to expedite application development and reduce time to market.

With its robust feature set and scalable architecture, the PIC32MX795F512L-80V/PF microcontroller is a versatile solution for developers looking to create sophisticated and high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6982 $55.3964
5+ $22.7268 $113.6340
7+ $22.0166 $154.1162
10+ $21.3063 $213.0630
13+ $20.5961 $267.7493
17+ $18.4655 $313.9135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess