EN
  • EN
  • DE

ALC888S-VD2-GR

Part No ALC888S-VD2-GR
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (0 - A)
Description PCM Audio Codec 2ADC / 10DAC Ch 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 176350-ALC888S-VD2-GR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ALC888S-VD
Introduction Date May 31, 2011
ECCN EAR99
Country of Origin Taiwan
Ultra Librarian 3D Model Ultra Librarian ALC888S-VD2-GR CAD Model

Description

The Realtek ALC888S-VD2-GR is a high-definition (HD) audio codec that supports 7.1+2 channel sound playback and recording. It is a popular choice for use in motherboards, laptops, and other devices.

The ALC888S-VD2-GR features a number of advanced features, including:

  • Support for 192 kHz sample rates and 24-bit resolution
  • Two independent SPDIF outputs
  • Integrated headphone amplifiers
  • Support for acoustic echo cancellation (AEC), beam forming (BF), and noise suppression (NS) technologies

The ALC888S-VD2-GR is a low-power consumption codec that is ideal for use in battery-powered devices. It also features a built-in low-dropout (LDO) regulator, which reduces the need for external components.

Applications

The ALC888S-VD2-GR is suitable for a wide range of applications, including:

  • Motherboards
  • Laptops
  • All-in-one PCs
  • Tablets
  • Smartphones
  • Smart TVs
  • Set-top boxes
  • Gaming consoles
  • Home theater systems

Features and benefits

  • High-quality audio playback and recording
  • Support for 7.1+2 channel sound
  • Two independent SPDIF outputs
  • Integrated headphone amplifiers
  • Support for AEC, BF, and NS technologies
  • Low power consumption
  • Built-in LDO regulator

Product description

The Realtek ALC888S-VD2-GR is a high-definition audio codec that delivers superior sound quality and performance for a wide range of applications. It is a popular choice for use in motherboards, laptops, and other devices.

The ALC888S-VD2-GR features a number of advanced features, including support for 192 kHz sample rates and 24-bit resolution, two independent SPDIF outputs, integrated headphone amplifiers, and support for AEC, BF, and NS technologies. It is also a low-power consumption codec with a built-in LDO regulator.

The ALC888S-VD2-GR is the ideal choice for users who demand the best possible audio quality and performance. It is perfect for gaming, listening to music, watching movies, and more.

Here are some additional benefits of using the Realtek ALC888S-VD2-GR

  • Improved gaming experience: The ALC888S-VD2-GR delivers realistic and immersive sound for a more immersive gaming experience.
  • Enhanced music listening experience: The ALC888S-VD2-GR reproduces music with clarity and detail, allowing you to fully enjoy your favorite songs.
  • Cinematic movie watching experience: The ALC888S-VD2-GR delivers surround sound that brings movies to life.
  • Clear and crisp voice communication: The ALC888S-VD2-GR features noise suppression technology that provides clear voice communication during online gaming and video calls.

Conclusion

The Realtek ALC888S-VD2-GR is a high-performance audio codec that delivers superior sound quality for a wide range of applications. It is the ideal choice for users who demand the best possible audio experience.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMIS
Lowest to $39.1695
Vishay
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Bosch Sensortec
Need more? Email Us
AMIS
Need more? Email Us
Broadcom Limited
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,810 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess