EN
  • EN
  • DE

PIC32MX695F512LT-80I/PT

Part No PIC32MX695F512LT-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC32MX695
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC32MX695F512LT-80I/PTTR,PIC32MX695F512LT-80I/PTDKR,PIC32MX695F512LT-80I/PTCT,PIC32MX695F512LT-80I/PT-ND
Standard Package 1,200
Win Source Part Number 1318930-PIC32MX695F512LT-80I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX695F512LT-80I/PT CAD Model

Description

Microchip Technology PIC32MX695F512LT-80I/PT

The PIC32MX695F512LT-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require substantial processing power, connectivity, and memory. This microcontroller is part of the PIC32MX family, which is known for its rich feature set and flexibility, making it ideal for a wide range of applications including industrial control systems, Internet of Things (IoT) devices, medical devices, and complex consumer electronics.

At the heart of the PIC32MX695F512LT-80I/PT is a MIPS M4K core running at 80 MHz, providing the computational horsepower needed to handle complex tasks and algorithms. It comes equipped with 512 KB of Flash memory and 128 KB of RAM, ensuring ample space for code and data storage. This microcontroller also supports a variety of communication protocols, including CAN, I2C, SPI, and UART, allowing for easy integration into various systems and networks.

The device operates in the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions. Its 100-pin TQFP (Thin Quad Flat Pack) package allows for a compact footprint on printed circuit boards, which is crucial for space-constrained applications.

Key features of the PIC32MX695F512LT-80I/PT include:

  • 32-bit MIPS M4K Core
  • 80 MHz maximum clock frequency
  • 512 KB Flash memory
  • 128 KB SRAM
  • Peripheral Pin Select (PPS) for flexible pin mapping
  • Multiple communication interfaces: CAN, I2C, SPI, UART
  • 16-bit Parallel Master Port (PMP) for graphics or external memory
  • Charge Time Measurement Unit (CTMU) for touch sensing
  • 10-bit, 1 Msps Analog-to-Digital Converter (ADC)
  • Digital Signal Processing (DSP) instructions for audio and sensor processing
  • Microcontroller Debugging Unit (MDU) for real-time debugging
  • Lockable Flash regions for secure code and data storage
  • Industrial temperature range: -40°C to +85°C

With its robust set of features, the PIC32MX695F512LT-80I/PT is an excellent choice for developers looking for a microcontroller that offers both performance and versatility. Whether you're creating advanced communication systems, smart sensors, or next-generation user interfaces, this Microchip microcontroller can serve as the backbone of your innovation.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4545 $50.7270
13+ $7.9091 $102.8183
20+ $7.6364 $152.7280
29+ $7.0909 $205.6361
37+ $6.8182 $252.2734
46+ $6.5455 $301.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess