EN
  • EN
  • DE

PIC32MX695F512L-80V/PF

Part No PIC32MX695F512L-80V/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Part Number Series PIC32MX695F512L
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814202-PIC32MX695F512L-80V/PF
Ultra Librarian 3D Model Ultra Librarian PIC32MX695F512L-80V/PF CAD Model

Description

Microchip Technology's PIC32MX695F512L-80V/PF

The PIC32MX695F512L-80V/PF is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded control applications. This powerful MCU is part of the PIC32MX family, which is renowned for its rich feature set and flexibility, making it an ideal choice for a wide range of applications, including industrial control, automation, medical devices, and Internet of Things (IoT) products.

Key Features:

  • Core: The device is based on the MIPS M4K Core, which operates at up to 80 MHz, providing a perfect blend of computational power and efficiency for complex algorithms and real-time processing.
  • Memory: It comes with 512 KB of Flash memory for program storage and 128 KB of RAM for data, ensuring ample space for application code and efficient handling of data-intensive tasks.
  • Connectivity: The MCU offers extensive connectivity options, including Ethernet, CAN, USB 2.0, and serial communication interfaces such as UART, SPI, and I2C, facilitating easy integration into various communication networks.
  • Digital/Analog Peripherals: It boasts a comprehensive set of peripherals, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple timers/counters, providing versatile options for interfacing with sensors and actuators.
  • PIN Compatibility: The PIC32MX695F512L-80V/PF maintains pin compatibility with other members of the PIC32MX family, allowing designers to scale their projects up or down based on performance and cost requirements without major board redesigns.
  • Power Management: The MCU features advanced power management modes to reduce power consumption during idle or low-activity periods, making it suitable for battery-powered and energy-conscious applications.
  • Development Support: Microchip provides a comprehensive suite of development tools, including MPLAB X IDE, MPLAB XC32 Compiler, and the MPLAB Harmony software development framework, to accelerate the development process and bring products to market faster.

With its robust architecture, extensive feature set, and Microchip's commitment to providing long-term support and resources, the PIC32MX695F512L-80V/PF is a reliable and cost-effective solution for complex and demanding applications that require high-speed processing, connectivity, and low power consumption.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8461 $71.5383
5+ $22.3077 $111.5385
7+ $21.5385 $150.7695
10+ $20.0000 $200.0000
13+ $19.2308 $250.0004
17+ $18.4615 $313.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,584 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess