EN
  • EN
  • DE

PIC32MX695F512H-80V/MR

Part No PIC32MX695F512H-80V/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN / MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tube
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 792348-PIC32MX695F512H-80V/MR
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX695F512H
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC32MX695F512H-80V/MR CAD Model

Description

Microchip Technology PIC32MX695F512H-80V/MR Microcontroller

The PIC32MX695F512H-80V/MR is a high-performance microcontroller designed by Microchip Technology, tailored for advanced applications that demand high-speed computational capabilities and a rich set of integrated peripherals. This microcontroller is part of the PIC32MX family, which is renowned for its excellent interrupt response, low-power consumption, and flexible interfacing options.

At the heart of the PIC32MX695F512H-80V/MR lies a powerful 32-bit MIPS M4K Core, capable of operating at a maximum speed of 80 MHz. This core is complemented with 512 KB of Flash memory and 128 KB of RAM, providing ample space for complex applications and data storage. Additionally, the microcontroller supports DSP instructions, which enhance its capabilities for digital signal processing tasks.

This device comes in a robust 64-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. It operates over an extended temperature range, making it suitable for industrial and automotive environments. The microcontroller's I/O pins are 5V tolerant, providing additional flexibility and ease of integration with other components in a system.

The connectivity features of the PIC32MX695F512H-80V/MR include a variety of communication interfaces such as CAN (Controller Area Network), I2C, SPI, and UART, allowing for easy integration with sensors, actuators, and other microcontrollers or processors. It also includes a Full-Speed USB 2.0 interface for communication with computers and other USB devices.

For applications requiring graphical user interfaces, the microcontroller supports a Parallel Master Port (PMP) for connecting to graphical LCD panels. Its rich set of peripherals includes timers, input capture, output compare, and standard PWM modules, making it highly suitable for control applications.

Security features are also present in the PIC32MX695F512H-80V/MR, with a hardware Random Number Generator (RNG) and a hardware Crypto Engine supporting AES, 3DES, SHA, MD5, and HMAC, providing essential tools for secure data communication and authentication.

Overall, the PIC32MX695F512H-80V/MR from Microchip Technology is a versatile and powerful microcontroller that meets the needs of a wide range of applications, from complex industrial systems to sophisticated consumer electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.0854 $110.0854
2+ $106.5337 $213.0674
3+ $102.9833 $308.9499
4+ $92.3295 $369.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess