EN
  • EN
  • DE

PIC32MX675F256L-80I/PT

Part No PIC32MX675F256L-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 80MHz
Connectivity Ethernet, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-TQFP
Supplier Device Package 100-TQFP (12x12)
Part Number Series PIC32MX675F256L
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812665-PIC32MX675F256L-80I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX675F256L-80I/PT CAD Model

Description

Microchip Technology's PIC32MX675F256L-80I/PT Microcontroller

The PIC32MX675F256L-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver the power and flexibility needed for demanding embedded applications. This powerful MCU is part of the PIC32MX family, which is renowned for its excellent processing capabilities, extensive peripheral set, and low-power consumption, making it an ideal choice for a wide range of applications including industrial control, consumer electronics, medical devices, and IoT products.

Key Features:

  • Core: The microcontroller is built on the MIPS32 M4K Core, which operates at up to 80 MHz, providing a perfect balance between processing power and power efficiency.
  • Memory: It comes with 256 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data.
  • Digital Peripherals: The device includes a rich set of digital peripherals, such as multiple 32-bit timers, user-programmable counters, and several communication modules including UART, I2C, SPI, and CAN for versatile connectivity options.
  • Analog Features: It also boasts a 10-bit, 1 Msps Analog-to-Digital Converter (ADC) with up to 16 analog inputs, and two comparators, which are crucial for real-time sensing and control tasks.
  • Interfaces: The MCU supports USB 2.0 for full-speed operation and Ethernet connectivity, providing fast data transfer capabilities which are essential for modern embedded systems.
  • Operating Conditions: The PIC32MX675F256L-80I/PT is designed to operate within the industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: It is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while allowing for efficient PCB layout.
  • Power Management: The microcontroller features multiple power-saving modes, including Idle and Sleep modes, which help in reducing power consumption for battery-powered and energy-sensitive applications.

This Microchip microcontroller integrates seamlessly with Microchip's software and development tools, providing a complete solution that accelerates time to market. Whether you are working on a complex embedded system or a simple control application, the PIC32MX675F256L-80I/PT offers a robust platform to build upon, with its extensive feature set and Microchip's reputation for quality and support.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 408 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess