EN
  • EN
  • DE

MCR708AG

Part No MCR708AG
Manufacturer Littelfuse Inc.
Catalog SCRs - Single
Description THYRISTOR SCR 4A 600V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Littelfuse Inc.
Packaging Tube/Rail
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 75μA
Voltage - On State (Vtm) (Max) 2.2V
Current - On State (It (AV)) (Max) 1.6A
Current - On State (It (RMS)) (Max) 4A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 25A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 110°C
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 1030207-MCR708AG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCR708AG CAD Model

Description

The MCR708AG is a sensitive gate silicon controlled rectifier (SCR) from Littelfuse Inc., designed for applications requiring high sensitivity and reliable switching performance. This SCR is commonly used in low-current triggering circuits and control systems where precise gate control is essential.

Applications

  • Solid-State Relays (SSRs): Triggering the main switching device in solid-state relays.
  • Light Dimmers: Controlling the intensity of lighting systems.
  • Motor Speed Control: Regulating the speed of small DC motors.
  • Temperature Control: Switching heating elements in temperature control systems.
  • Ignition Circuits: Triggering ignition systems in small engines.
  • Sensing Circuits: Detecting and responding to changes in sensor inputs.

Features

  • Sensitive Gate Triggering: Requires a low gate current to trigger the SCR, making it suitable for low-power control circuits.
  • High Surge Current Capability: Withstands high surge currents, providing reliable operation under transient conditions.
  • Low On-State Voltage: Minimizes power dissipation and improves efficiency.
  • High Blocking Voltage: Offers a high blocking voltage, ensuring reliable operation in high-voltage applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Through-Hole Package: Facilitates easy mounting on printed circuit boards.

Benefits

  • Simplified Circuit Design: Sensitive gate triggering simplifies the design of control circuits.
  • Improved Reliability: High surge current capability ensures reliable operation under transient conditions.
  • Increased Efficiency: Low on-state voltage minimizes power dissipation.
  • Versatile Application: Suitable for a wide range of low-power control applications.
  • Cost-Effective Solution: Provides reliable performance at a competitive price.

Additional Details

The MCR708AG typically has a gate trigger current (IGT) of 200 μA and a holding current (IH) of 5 mA. Its on-state current (IT(RMS)) is around 0.8 A, and its peak surge current (ITSM) can reach up to 8 A. The operating temperature range usually spans from -40°C to +125°C. The device is typically housed in a TO-92 package. The 'AG' suffix likely indicates a specific lead forming or packaging option.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
NXP / Nexperia
Lowest to $0.0583
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess