EN
  • EN
  • DE

PIC32MX575F512HT-80I/PT

Part No PIC32MX575F512HT-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000829-PIC32MX575F512HT-80I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MX
Package Tape & Reel (TR)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Oscillator Type Internal
Number of I/O 53
Ultra Librarian 3D Model Ultra Librarian PIC32MX575F512HT-80I/PT CAD Model

Description

Microchip Technology's PIC32MX575F512HT-80I/PT Microcontroller

The PIC32MX575F512HT-80I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology's reputable PIC32MX family. Designed to deliver maximum computational power and a variety of communication options, this MCU is ideal for embedded system applications that require significant processing capabilities and operational reliability.

Key Features:

  • Core: The heart of the PIC32MX575F512HT-80I/PT is a powerful MIPS M4K 32-bit core that operates at a maximum frequency of 80 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, allowing for ample space for complex application code and data storage.
  • Temperature Range: This microcontroller is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to 85°C.
  • Communication Peripherals: Boasting a rich set of communication interfaces, including CAN, I2C, SPI, UART, and USB, this MCU ensures versatile connectivity options for various system requirements.
  • Digital and Analog I/O: The device features a multitude of I/O options, including 16-bit digital timers, up to 64 programmable I/O pins, and analog inputs with a 10-bit A/D converter, providing flexibility for interfacing with a wide array of sensors and actuators.
  • PWM Outputs: With dedicated PWM outputs, this MCU is capable of precise control over motors and other devices, making it suitable for industrial and automation applications.

Applications:

The PIC32MX575F512HT-80I/PT is a versatile microcontroller that can be used in a diverse range of applications. Its robust feature set makes it ideal for:

  • Industrial control systems
  • Automotive applications
  • Internet of Things (IoT) devices
  • Robotics
  • Medical devices
  • Complex embedded systems

With its impressive computational capabilities, extensive memory, and broad operating temperature range, the PIC32MX575F512HT-80I/PT from Microchip Technology stands out as a reliable and powerful choice for designers and engineers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0537 $54.1611
7+ $14.8133 $103.6931
11+ $14.3504 $157.8544
15+ $13.8875 $208.3125
19+ $13.4246 $255.0674
25+ $12.0358 $300.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,441 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess