EN
  • EN
  • DE

PIC32MX460F512L-80I/BG

Part No PIC32MX460F512L-80I/BG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 121TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features MIPS32® M4K™ series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 121-TFBGA (10x10)
Manufacturer Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 121-TFBGA
Case / Package 121-TFBGA (10x10)
Family Name PIC32MX460
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 184
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930648-PIC32MX460F512L-80I/BG
Ultra Librarian 3D Model Ultra Librarian PIC32MX460F512L-80I/BG CAD Model

Description

Microchip Technology's PIC32MX460F512L-80I/BG Microcontroller

The PIC32MX460F512L-80I/BG is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require substantial processing power, advanced peripherals, and a variety of interfacing capabilities. This microcontroller is part of the PIC32MX family which is known for its high-speed operation, making it ideal for a wide range of applications including industrial control systems, automotive electronics, robotics, and communication systems.

Key Features:

  • Core: The device features a MIPS M4K core running at 80 MHz, delivering a perfect balance between computational power and energy efficiency. With a 1.56 DMIPS/MHz (Dhrystone 2.1) performance rating, it can handle complex algorithms and multiple tasks with ease.
  • Memory: It is equipped with 512 KB of flash memory and 32 KB of RAM, providing ample space for application code and data storage. This allows for robust applications that can be updated or modified with new firmware.
  • Communication Interfaces: The microcontroller includes a range of communication interfaces such as UART, SPI, I2C, CAN, and USB, enabling it to connect with other devices, sensors, and networks for data exchange and system integration.
  • Digital and Analog Peripherals: It features an extensive set of peripherals, including digital I/Os, analog inputs, PWM outputs, and timers, which provide developers with flexibility in designing interfaces to various external components.
  • Advanced Control Features: With features like DMA channels, interrupt controllers, and peripheral pin select, the PIC32MX460F512L-80I/BG allows for advanced control and optimization of system resources.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.
  • Package: This microcontroller is available in a 121-pin BGA package, which is suitable for space-constrained applications while providing enough pins for extensive functionality.

Overall, the PIC32MX460F512L-80I/BG by Microchip Technology is a versatile and powerful microcontroller that offers a rich set of features to meet the demands of complex and sophisticated embedded systems. Its combination of speed, memory, and peripheral integration makes it a go-to choice for designers looking to create high-performance and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess