EN
  • EN
  • DE

PIC32MX370F512L-I/PT

Part No PIC32MX370F512L-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 28x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (12x12)
Win Source Part Number 1089222-PIC32MX370F512L-I/PT
Family Name PIC32MX370F512L
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC32MX370F512L-I/PT CAD Model

Description

The PIC32MX370F512L-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the evolving needs of embedded control applications. This microcontroller is a part of Microchip's PIC32MX family, known for its rich feature set and efficient operation.

Featuring a MIPS M4K core, the PIC32MX370F512L-I/PT operates at a maximum frequency of 80 MHz, delivering the computational power necessary for complex algorithms and signal processing tasks. With 512KB of flash memory and 128KB of RAM, this microcontroller offers ample space for application code and data storage, ensuring smooth operation even in demanding applications.

The device operates within the industrial temperature range of -40°C to 85°C, making it suitable for a wide range of environments. Its 100-pin TQFP (Thin Quad Flat Pack) package is ideal for space-constrained applications that require a compact footprint without sacrificing performance or I/O capabilities.

Connectivity is a strong suit of the PIC32MX370F512L-I/PT, as it includes a variety of communication interfaces such as UART, SPI, I2C, CAN, and USB, enabling the microcontroller to interface with other devices, sensors, and networks with ease. The integrated USB 2.0 OTG controller with integrated PHY is a standout feature, providing the flexibility to function as either a device or a host in USB communications.

For developers looking to implement real-time control applications, the microcontroller's robust set of peripherals, including timers, output compare, input capture, and analog-to-digital converters, are invaluable. These features, along with the programmable peripheral interconnect (PPI) system, allow for customized hardware-based control that can reduce the processing load on the CPU and improve overall system efficiency.

The PIC32MX370F512L-I/PT is supported by Microchip's MPLAB development ecosystem, which includes software tools, libraries, and real-time debuggers, making the development process more accessible and reducing time-to-market for engineers and designers.

In summary, the PIC32MX370F512L-I/PT is a robust, versatile microcontroller ideal for applications that require high-speed processing, advanced communication protocols, and reliable operation in harsh environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4106 $67.2318
6+ $18.3882 $110.3292
9+ $17.8136 $160.3224
12+ $17.2390 $206.8680
16+ $16.6643 $266.6288
21+ $14.9404 $313.7484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess