EN
  • EN
  • DE

PIC32MX370F512HT-I/PT

Part No PIC32MX370F512HT-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169114-PIC32MX370F512HT-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 32MX
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Ultra Librarian 3D Model Ultra Librarian PIC32MX370F512HT-I/PT CAD Model

Description

Microchip Technology's PIC32MX370F512HT-I/PT Microcontroller

The PIC32MX370F512HT-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the PIC32MX family, which is renowned for its rich feature set and flexibility, making it an ideal choice for applications across a broad range of industries including industrial control, consumer electronics, and automotive systems.

Key Features:

  • High-Performance CPU: At the heart of the PIC32MX370F512HT-I/PT lies a MIPS M4K Core, which can operate at speeds up to 80 MHz, providing the computational power necessary for complex tasks and real-time processing.
  • Generous Memory: The device comes with 512 KB of Flash memory and 128 KB of RAM, ensuring ample space for code storage and smooth execution of applications with extensive data processing requirements.
  • Digital Signal Processing: With integrated DSP instructions, this microcontroller is capable of supporting digital signal processing applications, such as audio processing and advanced control systems.
  • Connectivity: A variety of communication interfaces are supported, including I2C, SPI, UARTs, and CAN, allowing for easy integration into a multitude of systems and ensuring compatibility with a wide range of peripherals.
  • Robust Timer/Counter: The device features multiple 16-bit timers, compare and capture functions, and a 32-bit Real-Time Clock and calendar for precise timekeeping and event scheduling.
  • Analog Features: It also includes an Analog-to-Digital Converter (ADC) with up to 16 channels, providing the ability to interface with analog sensors and transducers.
  • Temperature Range: The microcontroller operates within an industrial temperature range of -40°C to 85°C, making it reliable in extreme conditions.
  • Package: It is available in a 64-pin TQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options.

Applications:

The PIC32MX370F512HT-I/PT is versatile and can be used in various applications such as IoT devices, smart sensors, automotive control systems, home automation, and many other embedded system applications where performance and reliability are critical.

With its combination of performance, memory, and rich peripheral set, the PIC32MX370F512HT-I/PT from Microchip Technology is a top choice for designers looking to create sophisticated and robust systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess