EN
  • EN
  • DE

PIC32MX250F128D-V/PT

Part No PIC32MX250F128D-V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 44TQFP / MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC32MX250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1085162-PIC32MX250F128D-V/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX250F128D-V/PT CAD Model

Description

Microchip Technology's PIC32MX250F128D-V/PT

The PIC32MX250F128D-V/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient data processing and a high level of integration. This microcontroller is part of the PIC32MX family which is known for its robust architecture, rich feature set, and versatility in handling various tasks.

The device boasts a maximum CPU speed of 50 MHz and comes with 128KB of flash memory, providing ample space for complex programs and algorithms. Accompanying the flash memory is 32KB of RAM, which allows for smooth and efficient multitasking operations.

One of the standout features of the PIC32MX250F128D-V/PT is its extensive range of peripherals. It includes a variety of communication interfaces such as I²C, SPI, and UART, making it an ideal choice for projects that require connectivity and data transfer. Additionally, it provides 16-bit parallel master and slave ports for PMP (Parallel Master Port) applications, enhancing its capability to interface with a wide array of external devices.

The microcontroller also supports USB 2.0 for full-speed and low-speed operations, which is a crucial feature for modern embedded systems that need to interact with other USB devices or require an easy method for firmware updates and data exchange.

For applications that demand accurate timing and control, the PIC32MX250F128D-V/PT is equipped with a 16-bit timer/counters and a 5-channel 16-bit PWM (Pulse Width Modulation) unit. These features are particularly useful for motor control, lighting control, and other applications where precise timing is critical.

Furthermore, the device includes an analog-to-digital converter (ADC) with up to 10-bit resolution, providing the capability to interface with analog sensors and convert their signals for digital processing. This makes the microcontroller suitable for a wide range of sensing and monitoring applications.

Designed with a focus on power efficiency, the PIC32MX250F128D-V/PT operates at a voltage range of 2.3V to 3.6V, ensuring low power consumption for battery-powered and portable applications. Its TQFP (Thin Quad Flat Pack) package allows for a compact footprint on PCBs, making it a great choice for space-constrained projects.

In summary, the PIC32MX250F128D-V/PT from Microchip Technology is a powerful and versatile microcontroller that is well-suited for a wide range of embedded systems, offering a perfect blend of performance, memory, peripherals, and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess