EN
  • EN
  • DE

PIC32MX230F064D-I/ML

Part No PIC32MX230F064D-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 44QFN / MCU 32-bit MIPS32 M4K RISC 64KB Flash 2.5V/3.3V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tube
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792299-PIC32MX230F064D-I/ML
Popularity Medium
Supply and Demand Status Balance
Family Name PIC32MX230F064D
Introduction Date May 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX230F064D-I/ML CAD Model

Description

Microchip Technology PIC32MX230F064D-I/ML Microcontroller

The PIC32MX230F064D-I/ML is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing and versatile interfacing capabilities. This microcontroller is part of the PIC32MX family, which is well-known for its high-speed operation, large memory capacity, and a wide range of peripherals designed to minimize external components and reduce overall system costs.

Featuring a MIPS M4K core, the PIC32MX230F064D-I/ML operates at a maximum frequency of 50MHz, providing ample computational power for complex tasks. It boasts 64KB of flash memory and 16KB of RAM, making it suitable for applications that require significant code storage and data buffering. The device operates at a voltage range of 2.3V to 3.6V, ensuring low-power consumption which is critical for battery-powered or energy-saving applications.

One of the standout features of this microcontroller is its rich set of peripherals. It includes several communication interfaces such as UART, SPI, and I²C, allowing it to connect with a variety of external devices. Additionally, it provides a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling it to interface with analog sensors and convert their signals for digital processing.

The PIC32MX230F064D-I/ML also comes with a Charge Time Measurement Unit (CTMU) for touch sensing applications, making it a great choice for interactive devices. Furthermore, it supports USB 2.0 Full Speed and CAN communication, which are essential for industrial and automotive applications that require robust and reliable data exchange.

For ease of development, Microchip offers a comprehensive suite of software tools, including the MPLAB X Integrated Development Environment (IDE) and the MPLAB Harmony software development framework. These tools provide developers with a streamlined workflow for writing, debugging, and deploying applications on the PIC32MX230F064D-I/ML.

Encased in a 44-pin QFN package, the microcontroller is compact and suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments. Whether you're designing an advanced IoT device, an automotive control system, or a portable consumer electronic product, the PIC32MX230F064D-I/ML offers a balance of performance, power efficiency, and versatility.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.4301 $104.8602
3+ $43.0191 $129.0573
5+ $41.6747 $208.3735
6+ $40.3303 $241.9818
8+ $38.9870 $311.8960
10+ $34.9538 $349.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess