EN
  • EN
  • DE

PIC32MX150F128D-I/PT

Part No PIC32MX150F128D-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 44TQFP / MCU 32-bit MIPS32 M4K RISC 128KB Flash 2.5V/3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 792292-PIC32MX150F128D-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX150F128D
Introduction Date May 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX150F128D-I/PT CAD Model

Description

Microchip Technology PIC32MX150F128D-I/PT

The PIC32MX150F128D-I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed to deliver an optimal balance of performance, power efficiency, and peripheral integration for a wide range of applications. This powerful MCU is part of the PIC32MX family, which is known for its rich feature set and flexibility, making it an ideal choice for embedded control systems.

Featuring a MIPS M4K core, the PIC32MX150F128D-I/PT operates at up to 40 MHz and includes 128KB of flash memory and 32KB of RAM, providing ample space for application code and data storage. The microcontroller is equipped with a variety of peripherals that enhance its capabilities, such as:

  • 16-bit Timers/Counters
  • 32-bit Timers
  • Multiple serial communication modules (UART, SPI, I2C)
  • USB 2.0 Full-Speed/OTG peripheral
  • 10-bit Analog-to-Digital Converter (ADC) with up to 9 input channels
  • Charge Time Measurement Unit (CTMU) for touch sensing applications
  • Parallel Master Port (PMP) for graphic interfaces or external memory

The microcontroller's I/O pins are 5V tolerant, offering additional resilience in mixed-voltage environments. Furthermore, the PIC32MX150F128D-I/PT comes in a 44-pin TQFP package, which is suitable for space-constrained applications while still providing a generous number of I/O lines for interfacing with external components.

For developers, Microchip provides comprehensive support through its MPLAB® development environment, including the MPLAB X IDE and MPLAB XC32 Compiler. This support, combined with the microcontroller's integrated hardware debugging and programming capabilities via the two-wire Serial Wire Debug (SWD) interface, simplifies the development process and accelerates time to market.

With its robust design and extended temperature range of -40°C to 85°C, the PIC32MX150F128D-I/PT is well-suited for demanding industrial applications, consumer electronics, Internet of Things (IoT) devices, and much more. Its combination of processing power, memory, and peripherals, along with Microchip's reputation for reliability, make this microcontroller a smart choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7925 $58.7550
15+ $8.0349 $120.5235
23+ $7.7838 $179.0274
31+ $7.5327 $233.5137
40+ $7.2816 $291.2640
54+ $6.5283 $352.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess