EN
  • EN
  • DE

PIC32MX120F064H-I/PT

Part No PIC32MX120F064H-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP / MCU 32-bit MIPS32 M4K RISC 64KB Flash 2.5V/3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tray
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792288-PIC32MX120F064H-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX120F064H
Introduction Date October 30, 2014
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PIC32MX120F064H-I/PT CAD Model

Description

Product Overview: PIC32MX120F064H-I/PT

The PIC32MX120F064H-I/PT is a high-performance 32-bit microcontroller (MCU) from Microchip Technology, designed for embedded applications requiring efficient processing and a variety of integrated peripherals. This MCU is part of the PIC32MX family, which is known for its high-speed operation, digital signal processing capabilities, and low-power consumption.

Key Features:

  • Core: The MCU features a MIPS32 M4K Core, which operates at up to 40 MHz and delivers 1.56 DMIPS/MHz, providing a balance between power consumption and processing speed.
  • Memory: It comes with 64 KB of flash memory and 16 KB of RAM, offering sufficient space for complex applications and data buffering.
  • Communication Peripherals: The device includes a variety of communication interfaces such as I2C, SPI, and UART, which facilitate easy data exchange with other devices and peripherals.
  • Analog Features: It has an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing the MCU to interface with analog sensors and devices.
  • Timers and PWM: Multiple 16-bit timers and up to 5 Output Compare units for PWM generation make it suitable for precise timing and control applications.
  • Package: The product is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which ensures a compact footprint while providing ample GPIO pins for interfacing.
  • Temperature Range: With an industrial temperature range of -40°C to 85°C, the MCU is robust and reliable for use in harsh environments.
  • Power Management: The PIC32MX120F064H-I/PT features Power-Saving modes including Idle and Sleep modes, helping to reduce power consumption for battery-powered or energy-sensitive applications.

Applications:

This microcontroller is ideal for a broad range of applications, including industrial control systems, Internet of Things (IoT) devices, medical devices, automotive electronics, and consumer electronics. Its versatility and integrated features make it a go-to choice for developers looking for a powerful yet cost-effective MCU solution.

Support and Resources:

Microchip Technology provides extensive support for the PIC32MX120F064H-I/PT, including development tools, software libraries, and documentation, ensuring a smooth development process for both novice and experienced engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.3989 $94.7978
3+ $38.8912 $116.6736
5+ $37.6761 $188.3805
7+ $36.4599 $255.2193
9+ $35.2448 $317.2032
11+ $31.5985 $347.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess