EN
  • EN
  • DE

PIC30F2480-I/SO

Part No PIC30F2480-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348656-PIC30F2480-I/SO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC30F2480-I/SO CAD Model

Description

Microchip Technology's PIC30F2480-I/SO Microcontroller

The PIC30F2480-I/SO is a high-performance, 16-bit digital signal controller crafted by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is part of the dsPIC30F family, which is renowned for its versatility in handling a wide range of applications, including industrial control systems, automotive applications, and power management solutions.

Key Features:

  • Core: The device is built around a powerful 16-bit dsPIC core, which is capable of executing up to 30 Million Instructions Per Second (MIPS) at 30 MHz, ensuring swift and efficient processing capabilities for complex algorithms and control systems.
  • Memory: It boasts a substantial program memory of 48 KB and 2 KB of RAM, providing ample space for application code and data storage.
  • Digital Signal Processing: With its DSP engine, the PIC30F2480-I/SO is adept at handling high-speed numerical operations, which is essential for digital signal processing tasks such as motor control and audio processing.
  • Peripherals: The microcontroller features a rich set of peripherals, including PWM outputs, analog-to-digital converters (ADCs), and serial communication modules like UART, SPI, and I2C, enabling versatile interface options with other components in a system.
  • Power Management: It supports multiple power-saving modes, which allow for reduced power consumption during idle or low-activity periods, making it suitable for battery-powered or energy-conscious applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance even in harsh environments.
  • Packaging: The PIC30F2480-I/SO comes in a 28-lead SOIC package, offering a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC30F2480-I/SO makes it an ideal choice for a wide array of applications. Its robust processing capabilities are well-suited for advanced motor control systems, such as those found in electric vehicles and industrial machinery. The microcontroller's DSP features make it an excellent option for audio processing and voice recognition systems. Additionally, its power management features are beneficial for portable devices and energy-efficient power supplies.

Designers and engineers can rely on the PIC30F2480-I/SO to deliver high performance, reliability, and flexibility, making it an essential component for developing sophisticated electronic systems that require robust control and processing capabilities.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess