EN
  • EN
  • DE

PIC24HJ64GP506-I/PT

Part No PIC24HJ64GP506-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP / MCU 16-bit PIC RISC 64KB Flash 3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792281-PIC24HJ64GP506-I/PT
Popularity Medium
Supply and Demand Status Balance
Family Name PIC24HJ64GP506
Introduction Date February 09, 1995
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP506-I/PT CAD Model

Description

Microchip Technology's PIC24HJ64GP506-I/PT Microcontroller

The PIC24HJ64GP506-I/PT is a high-performance, 16-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This microcontroller is part of the PIC24H series, designed to deliver increased computational performance while maintaining optimal power consumption, making it an ideal choice for designers looking to balance power and performance in their projects.

Key Features:

  • High-Performance CPU: At the heart of the PIC24HJ64GP506-I/PT is a 16-bit modified Harvard architecture CPU, capable of speeds up to 40 MIPS (Million Instructions Per Second) at 3.3V, ensuring swift and efficient processing for complex tasks.
  • Ample Memory: The device comes equipped with 64KB of Flash memory for program storage and 8KB of RAM for data, providing sufficient space for robust applications and data handling.
  • Advanced Peripherals: A rich set of peripherals enhances the functionality of this microcontroller, including UART, SPI, and I2C serial communication interfaces, as well as PWM outputs and analog-to-digital converters (ADCs) for interfacing with various sensors and actuators.
  • Robust Timers and Interrupt System: Multiple 16-bit timers, input capture, and output compare functions allow for precise event timing and measurement, while a prioritized interrupt system ensures responsive task handling.
  • Power Management: The PIC24HJ64GP506-I/PT features various power-saving modes, including Idle and Sleep modes, to reduce power consumption during periods of low activity.
  • Extended Temperature Range: This microcontroller operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: The device is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is conducive to compact PCB designs.

Applications:

The PIC24HJ64GP506-I/PT is a versatile microcontroller that can be used in various applications such as industrial control systems, automotive electronics, medical devices, and communication systems. Its combination of processing power, memory capacity, and rich peripheral set allows designers to create sophisticated systems that require real-time control, data acquisition, and connectivity.

Microchip Technology provides comprehensive support for the PIC24HJ64GP506-I/PT, including development tools, software libraries, and documentation, to assist developers in reducing time-to-market and ensuring successful project implementation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess