EN
  • EN
  • DE

PIC24HJ64GP506-E/PT

Part No PIC24HJ64GP506-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP / MCU 16-bit PIC RISC 64KB Flash 3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 24H
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 18x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 792280-PIC24HJ64GP506-E/PT
Popularity Medium
Supply and Demand Status Balance
Family Name PIC24HJ64GP506
Introduction Date June 26, 2007
ECCN 3A991.a.2
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC24HJ64GP506-E/PT CAD Model

Description

Microchip Technology PIC24HJ64GP506-E/PT Microcontroller

The PIC24HJ64GP506-E/PT is a high-performance, 16-bit microcontroller from Microchip Technology, renowned for its robust design and versatility in various applications. This microcontroller is part of the PIC24H family and is designed to cater to the demanding needs of modern embedded systems. With its extensive feature set and powerful capabilities, it is an ideal choice for designers looking to develop advanced and efficient applications in areas such as industrial control, automotive systems, and Internet of Things (IoT) devices.

Key Features:

  • High-Performance CPU: The device features a modified Harvard architecture with a 16-bit CPU, capable of executing up to 40 MIPS (Million Instructions Per Second) at 3.3V, allowing for quick processing and response times.
  • Memory: It comes with 64KB of Flash memory and 8KB of RAM, providing ample space for complex programs and data storage.
  • Digital Signal Processing (DSP): The inclusion of a DSP engine allows for efficient handling of digital signal processing tasks, making it suitable for audio processing and other signal manipulation applications.
  • Rich Peripheral Set: The microcontroller includes a variety of peripherals such as UART, SPI, I2C modules for serial communication, as well as PWM outputs and 16-bit timers for precise control tasks.
  • Robust I/O: With up to 35 general-purpose I/O pins, the PIC24HJ64GP506-E/PT offers flexibility in interfacing with external components and customizing the device for specific application needs.
  • Power Management: It features multiple power-saving modes, which help reduce power consumption and extend battery life in portable applications.
  • Package: The microcontroller is available in a 64-pin TQFP (Thin Quad Flat Package) which is suitable for space-constrained applications and ensures a compact PCB design.

Applications:

The PIC24HJ64GP506-E/PT's combination of high-speed performance, DSP capabilities, and a wide array of peripherals make it highly suitable for a diverse range of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Motor control
  • Medical devices
  • Smart sensors and instrumentation
  • Communication systems
  • IoT devices

Overall, the PIC24HJ64GP506-E/PT microcontroller from Microchip Technology is a powerful and flexible solution for developers seeking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess