EN
  • EN
  • DE

PIC24HJ128GP210A-I/PT

Part No PIC24HJ128GP210A-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features PIC series Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 100-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 24H
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (12x12)
Family Name PIC24HJ128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889804-PIC24HJ128GP210A-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP210A-I/PT CAD Model

Description

Microchip Technology's PIC24HJ128GP210A-I/PT Microcontroller

The PIC24HJ128GP210A-I/PT is a high-performance, 16-bit microcontroller crafted by Microchip Technology, designed to cater to a broad spectrum of applications that require a perfect blend of power efficiency and computational prowess. This particular model comes in a 64-TQFP (Thin Quad Flat Pack) package, offering a compact footprint for space-constrained applications.

Key Features:

  • High-Performance CPU: The device features a modified Harvard architecture with a 16-bit CPU, capable of reaching speeds up to 40 MIPS (Million Instructions Per Second) at 3.3V, allowing for swift data processing and real-time execution of complex algorithms.
  • Memory: It boasts an ample 128 KB of flash memory for robust application storage and 8 KB of RAM for efficient data handling, ensuring smooth operation even in demanding scenarios.
  • Digital Signal Processing: With its built-in DSP (Digital Signal Processing) engine, it efficiently executes digital filtering, FFT (Fast Fourier Transform), and other math-intensive operations, making it ideal for audio processing, motor control, and sensor applications.
  • Robust I/O and Peripheral Set: The microcontroller is equipped with a wide array of peripherals, including UART, SPI, I2C modules for communication, as well as PWM outputs and analog inputs for control applications. This versatile I/O capability makes it suitable for interfacing with a variety of external devices.
  • Low Power Consumption: It operates in multiple power-managed modes, which allows for reduced power consumption during idle or standby periods, thus extending battery life in portable devices.
  • Extended Temperature Range: The PIC24HJ128GP210A-I/PT operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Applications:

Given its powerful features, the PIC24HJ128GP210A-I/PT is an excellent choice for a multitude of applications, such as:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices
  • Smart Sensors and Instrumentation
  • Robotics
  • Consumer Electronics

With its blend of performance, memory, and peripherals, the PIC24HJ128GP210A-I/PT from Microchip Technology stands as a versatile and reliable microcontroller solution for designers looking to push the boundaries of their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.8162 $63.8162
2+ $59.7772 $119.5544
3+ $57.7577 $173.2731
4+ $53.7187 $214.8748
5+ $51.6992 $258.4960
7+ $49.6797 $347.7579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess