EN
  • EN
  • DE

PIC24HJ128GP202T-I/MM

Part No PIC24HJ128GP202T-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28QFN / PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 128KB (43K x 24) FLASH 28-QFN-S (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24H
Package Tape & Reel
Core Processor PIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 10x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number PIC24HJ128
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1340930-PIC24HJ128GP202T-I/MM
Ultra Librarian 3D Model Ultra Librarian PIC24HJ128GP202T-I/MM CAD Model

Description

Microchip Technology PIC24HJ128GP202T-I/MM Microcontroller

The PIC24HJ128GP202T-I/MM is a high-performance, 16-bit microcontroller crafted by Microchip Technology, renowned for its robust architecture and versatile features designed to cater to a wide range of applications. This microcontroller is a perfect choice for developers looking to balance power efficiency with computational capability.

Core and Memory

At the heart of the PIC24HJ128GP202T-I/MM is a CPU running at speeds of up to 40 MIPS (Million Instructions Per Second), providing the computational power necessary for complex tasks. It is equipped with 128KB of flash memory, ensuring ample space for application code, and 8KB of RAM for efficient data handling and processing.

Advanced Peripherals

The microcontroller boasts a rich set of peripherals. It includes up to 16 channels of 10-bit Analog-to-Digital Converters (ADCs), facilitating accurate sensor readings and analog data acquisition. Additionally, it offers various serial communication interfaces such as UART, SPI, and I2C, enabling seamless connectivity with other devices and modules.

Robust Design and Power Management

Designed to operate in challenging conditions, the PIC24HJ128GP202T-I/MM operates within a temperature range of -40°C to +85°C and comes in a compact 28-pin QFN package. It also features an on-chip voltage regulator and Power-on Reset (POR) for reliable operation. Power management is a strong suit for this microcontroller, with multiple power-saving modes that significantly reduce power consumption for battery-powered applications.

Development Support and Applications

Microchip provides extensive support for development with the PIC24HJ128GP202T-I/MM, offering a range of tools such as MPLAB® IDE and MPLAB® XC16 Compiler. This microcontroller is an ideal choice for industrial control systems, automotive applications, IoT devices, and consumer electronics, where reliability and efficiency are paramount.

Product Specifications Summary:

  • CPU Speed: Up to 40 MIPS
  • Flash Memory: 128KB
  • RAM: 8KB
  • ADC: 16 channels, 10-bit resolution
  • Communication Interfaces: UART, SPI, I2C
  • Temperature Range: -40°C to +85°C
  • Package: 28-pin QFN
  • Power Management: Multiple power-saving modes

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess