EN
  • EN
  • DE

PIC24FV32KA304-I/MV

Part No PIC24FV32KA304-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48UQFN / MCU 16-bit PIC RISC 32KB Flash 2.5V/3.3V/5V 48-Pin UQFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-UFQFN Exposed Pad
Manufacturer Package 48-UQFN (6x6)
Win Source Part Number 792258-PIC24FV32KA304-I/MV
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24FV32KA304
Introduction Date January 01, 2000
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24FV32KA304-I/MV CAD Model

Description

Microchip Technology's PIC24FV32KA304-I/MV Microcontroller

The PIC24FV32KA304-I/MV is a high-performance, 16-bit microcontroller from Microchip Technology, designed to offer a perfect balance between power efficiency and processing capability. This versatile microcontroller is well-suited for a wide range of applications, from industrial control systems to consumer electronics, thanks to its rich feature set and low power consumption.

Key Features:

  • High-Performance CPU: At its core, the PIC24FV32KA304-I/MV boasts a 16-bit modified Harvard architecture processor, capable of executing instructions efficiently, with a maximum speed of 32 MHz.
  • Generous Memory: It comes with 32 KB of flash memory and 2 KB of RAM, providing ample space for complex applications and data storage.
  • Advanced Peripherals: The device includes a variety of integrated peripherals, such as a 12-bit analog-to-digital converter (ADC) with up to 24 channels, charge time measurement unit (CTMU) for touch sensing, and multiple communication interfaces including I2C, SPI, and UART for versatile connectivity options.
  • Flexible Power Management: With multiple power-saving modes, including Idle and Sleep modes, the PIC24FV32KA304-I/MV ensures optimal power efficiency, making it ideal for battery-powered applications.
  • Robust Timer Suite: An array of timers supports a wide range of functions, from simple timekeeping to complex pulse width modulation (PWM) for motor control.
  • Extended Temperature Range: The microcontroller operates reliably across an extended temperature range, making it suitable for harsh environments.

Applications:

The PIC24FV32KA304-I/MV is designed for adaptability, finding its place in various applications such as:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical devices
  • Smart sensors

Package and Quality:

The microcontroller is available in a 44-pin UQFN package, which is not only space-efficient but also offers excellent thermal performance for applications that demand compactness without sacrificing reliability. Microchip's commitment to quality ensures that the PIC24FV32KA304-I/MV meets stringent industry standards for performance and durability.

Whether you're designing a sophisticated industrial system or an innovative consumer product, the PIC24FV32KA304-I/MV from Microchip Technology provides a powerful, efficient, and versatile microcontroller solution that can meet the demands of your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess