EN
  • EN
  • DE

PIC24FV32KA301-I/SO

Part No PIC24FV32KA301-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 20SOIC / PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage - Operating 2V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC24FV32KA301
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24FV32KA301ISO
Standard Package 38
Win Source Part Number 1218932-PIC24FV32KA301-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24FV32KA301-I/SO CAD Model

Description

Microchip Technology's PIC24FV32KA301-I/SO

The PIC24FV32KA301-I/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, known for its robust design, versatility, and efficiency in handling a wide array of applications. This particular MCU is part of the PIC24F series, which is designed to deliver power-efficient operation without compromising on processing capabilities.

Key Features:

  • Core: The device is built around a 16-bit modified Harvard architecture that ensures efficient data processing and control. The PIC24F core is designed to execute instructions within a single cycle, promoting a quick response time and smooth multitasking.
  • Memory: It boasts an integrated 32KB of Flash memory, which provides ample space for application code storage and 2KB of RAM for data manipulation. This combination allows for efficient code execution and data handling for complex tasks.
  • Speed: The MCU operates at a maximum speed of 16 MIPS (Million Instructions Per Second), striking a balance between power consumption and processing speed, making it ideal for battery-powered or power-sensitive applications.
  • I/O Ports: Equipped with versatile input/output options, the PIC24FV32KA301-I/SO provides a range of peripherals including UART, SPI, and I2C modules, which facilitate easy communication with other devices and sensors.
  • Analog Features: The device includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 24 channels, allowing for accurate analog signal measurement and conversion for various sensing applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in extreme conditions.
  • Package: The MCU comes in a compact SOIC package, making it suitable for space-constrained applications without sacrificing functionality or I/O capabilities.

The PIC24FV32KA301-I/SO is a powerful solution for developers looking for a microcontroller that can handle sophisticated tasks while maintaining low power consumption. Whether it's for industrial control systems, consumer electronics, automotive applications, or IoT devices, this MCU provides a reliable foundation for building advanced and efficient electronic products. With Microchip's commitment to quality and long-term support, the PIC24FV32KA301-I/SO is a smart choice for any project requiring a high-performance, feature-rich microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3800 $51.6600
17+ $6.0554 $102.9418
26+ $5.8662 $152.5212
36+ $5.6770 $204.3720
46+ $5.4877 $252.4342
61+ $4.9200 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess