EN
  • EN
  • DE

PIC24FJ64GU205-I/PT

Part No PIC24FJ64GU205-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB ECC FLASH 8KB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000991-PIC24FJ64GU205-I/PT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 24F
Package Tray
Core Processor PIC
Speed 32MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GU205-I/PT CAD Model

Description

Product Overview: PIC24FJ64GU205-I/PT

The PIC24FJ64GU205-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in various applications. It is part of Microchip's PIC24F family, which is well-suited for low-power and connectivity applications.

Key Features:

  • Core: The MCU features a 16-bit PIC24F core with a maximum speed of 32 MHz, providing a balance of power efficiency and processing capability.
  • Memory: It comes with 64 KB of Flash memory and 8 KB of RAM, offering ample space for program storage and efficient operation of complex algorithms.
  • I/O Pins: This device includes 53 programmable I/O pins, allowing for flexible interfacing with peripherals and external devices.
  • Communication Peripherals: Equipped with multiple communication interfaces such as I2C, SPI, and UART, this MCU can easily communicate with other devices, sensors, and networks.
  • Timers and ADC: It features a 10-bit Analog-to-Digital Converter (ADC) and various timers, aiding in precise measurement and time-sensitive tasks.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures stable operation in extreme conditions.
  • Package: Offered in a 64-TQFP (Thin Quad Flat Package), it is suitable for space-constrained applications while still providing robust connectivity options.

Applications:

The PIC24FJ64GU205-I/PT is an ideal choice for a wide range of applications, including:

  • Industrial control systems
  • Automotive applications
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Medical devices

With its advanced features and Microchip's commitment to quality, the PIC24FJ64GU205-I/PT is a reliable and cost-effective solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8438 $58.1256
30+ $3.9744 $119.2320
45+ $3.8502 $173.2590
62+ $3.7260 $231.0120
81+ $3.6018 $291.7458
108+ $3.2291 $348.7428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess