EN
  • EN
  • DE

PIC24FJ64GU202-I/SO

Part No PIC24FJ64GU202-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SOIC / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 20
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 9x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC24FJ64
Standard Package 27
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345281-PIC24FJ64GU202-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GU202-I/SO CAD Model

Description

Microchip Technology's PIC24FJ64GU202-I/SO

The PIC24FJ64GU202-I/SO is a high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer, Microchip Technology. It is part of the PIC24F family, known for its robust architecture, versatility, and efficiency in a wide range of embedded applications. This particular model comes in a compact 28-pin SOIC package, making it suitable for space-constrained applications while still offering a rich set of features.

At the heart of the PIC24FJ64GU202-I/SO is a 16-bit modified Harvard architecture processor that delivers a perfect balance between processing power and power consumption. The MCU operates at a maximum frequency of 32 MHz, providing ample speed for complex tasks. It is equipped with 64 KB of flash memory and 8 KB of RAM, ensuring sufficient space for your application code and data storage.

One of the standout features of this MCU is its integrated USB 2.0 On-The-Go (OTG) functionality, which allows it to act as either a host or a device, broadening the scope of potential applications, from portable devices to more complex communication systems. The PIC24FJ64GU202-I/SO also includes a variety of peripherals that enhance its capabilities, such as UART, SPI, and I2C serial communication modules, as well as a 10-bit, 13-channel analog-to-digital converter (ADC) for interfacing with analog sensors.

For designers concerned with power efficiency, the PIC24FJ64GU202-I/SO offers several power-saving modes, including Idle and Sleep modes, which help to minimize power consumption during periods of reduced activity. Additionally, the MCU features an on-chip voltage regulator and a programmable brown-out reset module, ensuring reliable operation under varying power conditions.

Microchip's MPLAB® integrated development environment (IDE) supports the PIC24FJ64GU202-I/SO, providing a comprehensive development platform with debugging and programming capabilities. This MCU is also supported by the MPLAB Code Configurator, a graphical programming environment that simplifies the setup of peripherals and functions.

Overall, the PIC24FJ64GU202-I/SO is an ideal choice for developers who need a powerful, yet power-conscious microcontroller with advanced USB capabilities, robust peripheral support, and the reliability of Microchip Technology's design and support ecosystem.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7346 $52.2844
33+ $3.0643 $101.1219
51+ $2.9685 $151.3935
70+ $2.8728 $201.0960
91+ $2.7770 $252.7070
121+ $2.4897 $301.2537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,841 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess