EN
  • EN
  • DE

PIC24FJ64GP202-I/SS

Part No PIC24FJ64GP202-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28SSOP / PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 10x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC24FJ64
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 150-PIC24FJ64GP202-I/SS
Standard Package 47
Win Source Part Number 1322018-PIC24FJ64GP202-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GP202-I/SS CAD Model

Description

Microchip Technology's PIC24FJ64GP202-I/SS

The PIC24FJ64GP202-I/SS is a high-performance, 16-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide array of applications. This particular model is part of the PIC24F family, which is well-suited for low power and connectivity applications requiring increased computational performance and modest power consumption.

With 64KB of Flash memory and 8KB of RAM, the PIC24FJ64GP202-I/SS provides ample storage for complex applications and sufficient space for runtime data manipulation. The device operates at a maximum frequency of 32 MHz, delivering the computational power necessary for tasks that require quick processing and real-time responses.

This microcontroller comes in an SSOP-28 (Shrink Small Outline Package) form factor, making it an excellent choice for space-constrained applications. The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions, making it suitable for outdoor environments and demanding industrial applications.

Key features of the PIC24FJ64GP202-I/SS include:

  • 16-bit modified Harvard architecture – Enables the simultaneous execution of instructions and data transfers, increasing the efficiency of program execution.
  • 16 MIPS performance – Delivers high-speed processing capabilities that can meet the demands of a wide range of applications.
  • 12-bit, up to 9-channel Analog-to-Digital Converter (ADC) – Provides precise analog input measurement for applications that require accurate sensor readings.
  • Two Comparators – Useful for real-time system monitoring and control without CPU intervention.
  • Charge Time Measurement Unit (CTMU) – Enables precision time measurement and capacitive touch sensing for user interfaces.
  • Peripheral Pin Select (PPS) – Allows flexible pin mapping, making it easier to lay out PCBs and to reuse the same firmware across different hardware platforms.
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) – Supports serial communication protocols like RS-232, RS-485, and LIN for robust data communication.

The PIC24FJ64GP202-I/SS is an ideal choice for designers looking for a microcontroller that balances power efficiency with processing capabilities. It is particularly well-suited for applications in the fields of industrial control, consumer electronics, automotive systems, and Internet of Things (IoT) devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5584 $54.5440
80+ $1.2787 $102.2960
125+ $1.2387 $154.8375
170+ $1.1988 $203.7960
220+ $1.1588 $254.9360
290+ $1.0389 $301.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess