EN
  • EN
  • DE

TMS320F2808NMFS

Part No TMS320F2808NMFS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 100NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001053-TMS320F2808NMFS
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series C2000™ C28x Piccolo™
Package Tray
Package / Case 100-LFBGA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Supplier Device Package 100-NFBGA (10x10)
Base Product Number TMS320
Number of I/O 35
Ultra Librarian 3D Model Ultra Librarian TMS320F2808NMFS CAD Model

Description

The Texas Instruments TMS320F2808NMFS is a highly integrated, high-performance digital signal processor (DSP) designed specifically for industrial control applications. This powerful microcontroller is part of the TMS320F28x series, which is known for its robust architecture, designed to execute complex algorithms with efficiency and precision.

Key Features

  • High-Performance DSP: With a core frequency of up to 150 MHz, the TMS320F2808NMFS provides 300 MIPS (Million Instructions Per Second), enabling rapid data processing and real-time control.
  • Memory: Equipped with 128KB of Flash and 18KB of RAM, this DSP allows for ample program storage and efficient data management.
  • Control Law Accelerator (CLA): A specialized co-processor designed to offload critical real-time control tasks, thereby improving system performance.
  • 12-Bit Analog-to-Digital Converter (ADC): Features a fast, 16-channel ADC with a conversion rate of up to 6.25 MSPS, ensuring precise analog signal measurement.
  • PWM Outputs: Includes high-resolution pulse-width modulators for advanced motor control and other PWM-based applications.
  • Serial Communication Interfaces: Offers multiple communication options such as SPI, I2C, CAN, and UART, allowing for flexible integration into various system architectures.
  • Robust Peripheral Set: Comes with an extensive set of peripherals designed to support a wide range of industrial applications, including timers, enhanced capture modules, and HRPWM outputs.

Applications

The TMS320F2808NMFS is ideal for a variety of industrial control systems, including:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Servo Motors)
  • Power Supplies (DC-DC Converters, Power Inverters)
  • Digital Power Conversion
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Industrial Automation and Robotics

Design and Development Support

To facilitate development, Texas Instruments provides extensive support through software tools, reference designs, and a global community of developers. The TMS320F2808NMFS is also supported by the Code Composer Studio integrated development environment (IDE), which offers a comprehensive suite of tools for code development, debugging, and analysis.

With its advanced features and support for critical industrial control tasks, the TMS320F2808NMFS is a reliable and efficient solution for engineers looking to enhance system performance and achieve faster time-to-market.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5301 $73.0602
4+ $29.9735 $119.8940
6+ $29.0368 $174.2208
8+ $28.1001 $224.8008
10+ $27.1635 $271.6350
13+ $24.3534 $316.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 338 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess